EN
  • EN
  • DE

BGA711N7 E6327

Part No BGA711N7 E6327
Manufacturer Infineon Technologies
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1446
Reference case QFN
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 744852-BGA711N7 E6327
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BGA711N7 E6327 CAD Model

Description

The BGA711N7 E6327 is a Silicon Germanium (SiGe) Low Noise Amplifier (LNA) from Infineon Technologies, designed for GNSS (Global Navigation Satellite System) applications. It operates in the 1559 MHz to 1606 MHz frequency range, making it suitable for GPS, GLONASS, Galileo, and BeiDou systems. The LNA is optimized for low noise figure and high gain, enhancing the sensitivity of GNSS receivers.

Applications:

  • GPS Receivers: Improves signal reception in GPS devices.
  • GLONASS Receivers: Enhances the performance of GLONASS-based navigation systems.
  • Galileo Receivers: Boosts the sensitivity of Galileo satellite signal reception.
  • BeiDou Receivers: Used to amplify signals in BeiDou navigation devices.
  • Navigation Systems: Found in automotive navigation, handheld GPS devices, and asset tracking systems.
  • Mobile Phones: Integrated into mobile phones to improve GPS accuracy.
  • Tablets: Used to enhance GPS capabilities in tablet devices.

Features:

  • Low Noise Figure: Typically 0.65 dB, minimizing unwanted noise and improving signal quality.
  • High Gain: Provides a gain of 17.5 dB, boosting the signal strength.
  • Supply Voltage: Operates with a supply voltage of 1.5 V to 3.6 V, making it compatible with various systems.
  • Low Current Consumption: Consumes only 4.1 mA of current, enhancing battery life in portable devices.
  • Integrated Matching Network: Simplifies the design process and reduces the number of external components required.
  • Small Package: Available in a TSNP-7-1 package, enabling compact designs.
  • High Input IP3: +11 dBm, improving linearity and reducing distortion.

Benefits:

  • Improved Sensitivity: Enhances the ability of GNSS receivers to detect weak signals.
  • Extended Battery Life: Low current consumption contributes to longer battery life in portable devices.
  • Simplified Design: Integrated matching network reduces component count and simplifies the design process.
  • Compact Size: Small package enables integration into compact devices.
  • Enhanced Accuracy: Improves the accuracy of GNSS positioning by amplifying signals with minimal noise.
  • Robust Performance: High input IP3 ensures reliable performance in noisy environments.

The BGA711N7 E6327 LNA provides a cost-effective solution for enhancing the performance of GNSS receivers. Its low noise figure, high gain, and integrated matching network make it an ideal choice for a wide range of applications where accurate positioning and reliable signal reception are critical.

You May Also Be Interested in

NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,320 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess