EN
  • EN
  • DE

IP4359CX4/LF

Part No IP4359CX4/LF
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0739+
Reference case WLCSP-4
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 710456-IP4359CX4/LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4359CX4/LF CAD Model

Description

Introducing the NXP IP4359CX4/LF ESD Protection Device

Experience unparalleled protection for your sensitive electronic circuits with the NXP IP4359CX4/LF, a state-of-the-art ESD (Electrostatic Discharge) protection device. This compact and efficient solution is designed to safeguard high-speed data lines and other vulnerable circuits from the destructive effects of ESD, ensuring reliability and longevity in a range of applications.

Robust Protection for High-Speed Interfaces

The IP4359CX4/LF is specifically engineered to protect high-speed interfaces such as USB 2.0, HDMI, and other communication ports. With its ultra-low clamping voltage and minimal capacitance, it provides an optimal balance between protection and signal integrity, making it an ideal choice for applications where performance cannot be compromised.

Key Features of the NXP IP4359CX4/LF

  • Low Capacitance: The device boasts an ultra-low line capacitance of typically 0.7 pF, which ensures that signal quality is maintained even at high speeds.
  • High ESD Protection: It can withstand ESD discharges up to ±8 kV contact discharge and ±15 kV air discharge as per the IEC 61000-4-2 standard, providing robust protection for your electronics.
  • Low Clamping Voltage: With a low clamping voltage, the IP4359CX4/LF effectively limits the voltage spikes due to ESD, preventing damage to the protected ICs.
  • Small Package: The device comes in a small 1.0 x 0.5 x 0.5 mm package, making it suitable for space-constrained applications.

Applications

The versatility of the NXP IP4359CX4/LF makes it suitable for a broad range of applications, including:

  • Mobile Devices
  • Computers and Peripherals
  • Digital Cameras
  • Portable Electronics
  • Set-Top Boxes

Ensuring Device Longevity

By integrating the NXP IP4359CX4/LF into your design, you can significantly enhance the durability and reliability of your products. Its leading-edge ESD protection technology ensures that your devices can withstand the rigors of everyday use, providing peace of mind for both manufacturers and consumers alike.

Choose the NXP IP4359CX4/LF for your next project and give your devices the protection they deserve.

You May Also Be Interested in

Panasonic
Need more? Email Us
Mini-Circuits
Need more? Email Us
Vishay
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
STMicroelectronics
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Infineon Technologies
Lowest to $9.7932
ON Semiconductor
Lowest to $7.9822

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3352 $60.0840
110+ $1.0961 $120.5710
165+ $1.0614 $175.1310
225+ $1.0268 $231.0300
295+ $0.9933 $293.0235
390+ $0.8905 $347.2950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess