EN
  • EN
  • DE

2SD1313

Part No 2SD1313
Manufacturer Mospec
Catalog Hard To Find
Description POWER TRANSISTORS(25A,350V,200W)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mospec
Win Source Part Number 1126193-2SD1313
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1313 CAD Model

Description

The 2SD1313 is a silicon NPN epitaxial planar transistor manufactured by Mospec. It is designed for use in medium-power switching and amplifier applications. This transistor is commonly found in various electronic circuits, offering reliable performance and versatility. Its robust design makes it suitable for both industrial and consumer electronics.

Applications:

  • Power Amplifiers: Utilized in audio and signal amplification circuits.
  • Switching Regulators: Employed in DC-DC converters and power supply units.
  • Motor Control Circuits: Used for driving small motors in various applications.
  • Inverter Circuits: Found in inverters converting DC power to AC power.
  • General-Purpose Switching: Suitable for general switching applications in electronic circuits.

Features:

  • NPN Epitaxial Planar Transistor: Utilizes NPN polarity in an epitaxial planar structure for enhanced performance.
  • Medium Power Dissipation: Designed to handle moderate power levels in various applications.
  • High Collector-Emitter Voltage: Capable of withstanding high voltages between the collector and emitter.
  • High Collector Current: Supports a significant amount of current flowing through the collector.
  • Fast Switching Speed: Offers quick switching times for efficient operation in switching circuits.
  • Low Saturation Voltage: Exhibits low voltage drop when fully turned on, improving efficiency.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, ensuring environmental safety.

Benefits:

  • Reliable Performance: Provides consistent and reliable performance in various applications.
  • Versatile Usage: Suitable for both switching and amplifier circuits, offering flexibility in design.
  • Efficient Operation: Fast switching speed and low saturation voltage ensure efficient operation.
  • Wide Operating Range: Can operate within a wide range of voltages and currents, increasing its applicability.
  • Compact Size: Allows for easy integration into compact electronic devices.
  • Cost-Effective: Provides a cost-effective solution for medium-power applications.

Additional Details:

The 2SD1313 transistor is typically housed in a TO-126 or similar through-hole package, which facilitates easy mounting and soldering onto printed circuit boards (PCBs). It is characterized by its high collector-emitter voltage and collector current capabilities, making it suitable for applications requiring robust performance. The fast switching speed of the 2SD1313 ensures efficient operation in switching circuits, reducing power losses and improving overall system performance. The device is also designed to operate over a wide temperature range, making it suitable for use in various environmental conditions. Furthermore, the RoHS compliance of the 2SD1313 ensures that it meets environmental standards, making it a responsible choice for modern electronic designs. When using the 2SD1313, it is important to adhere to the manufacturer's recommended operating conditions to ensure optimal performance and reliability. Proper heat sinking may be required in high-power applications to prevent overheating and ensure the longevity of the device.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess