EN
  • EN
  • DE

AD713JR

Part No AD713JR
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Precision, High Speed, BiFET Quad Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136932-AD713JR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD713JR CAD Model

Description

Product Overview: AD713JR from Analog Devices Inc.

The AD713JR is a high-performance, quad operational amplifier offered by Analog Devices Inc., a leader in the field of precision high-performance integrated circuits. This product is part of the AD713 family, known for its excellent speed-to-power ratio and reliable performance across a wide range of applications.

Key Features

  • Precision Performance: The AD713JR boasts a high precision with a maximum offset voltage of just 0.5mV and an offset voltage drift of 2µV/°C, ensuring stable and accurate operation over varying temperatures.
  • High Speed: With a slew rate of 16V/µs and a gain bandwidth product of 4MHz, this quad op-amp is designed to handle fast signals and high-frequency applications efficiently.
  • Low Noise: Exhibiting a low noise density of 9nV/√Hz at 1kHz, the AD713JR ensures a clean signal amplification, making it ideal for sensitive instrumentation and audio applications.
  • Wide Supply Range: The device can operate from a single +5V to ±15V dual supplies, providing designers with flexibility in various power environments.

Applications

The AD713JR is well-suited for a multitude of applications that require high accuracy and fast response times. This includes:

  • Professional Audio Equipment
  • Active Filters
  • Fast Amplifiers for ADCs
  • Buffer Amplifiers
  • Test Equipment

Package and Quality

Encased in a standard SOIC (Small Outline Integrated Circuit) package, the AD713JR is designed for surface mount technology, allowing for efficient use of board space in compact electronic designs. The device is also RoHS compliant, adhering to environmental standards restricting the use of hazardous substances in electronics.

Conclusion

The AD713JR from Analog Devices Inc. represents a blend of precision, speed, and versatility, making it a top choice for engineers and designers in need of a reliable quad operational amplifier. Its robust feature set ensures that it can meet the stringent requirements of a wide array of sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1423 $60.5692
10+ $12.4245 $124.2450
15+ $12.0363 $180.5445
20+ $11.6479 $232.9580
26+ $11.2598 $292.7548
35+ $10.0949 $353.3215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess