EN
  • EN
  • DE

TA78057S

Part No TA78057S
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description THREE TERMINAL POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263865-TA78057S
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA78057S CAD Model

Description

The TA78057S is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and fixed 5V output voltage. This regulator is commonly used in a wide range of electronic applications that require a reliable and regulated power supply. The device includes built-in protection features to enhance its reliability and prevent damage in various operating conditions.

Applications:

  • Power Supplies: Regulating voltage for various electronic circuits that require a stable 5V power source.
  • Microcontroller Power: Providing a stable voltage source for microcontrollers and digital logic circuits.
  • Battery Chargers: Serving as a voltage regulator in simple battery charging circuits.
  • Consumer Electronics: Used in appliances, audio equipment, and other consumer devices.

Features:

  • Fixed Output Voltage: Delivers a precise and stable 5V output voltage.
  • Internal Overcurrent Protection: Protects the regulator from damage due to excessive current.
  • Thermal Overload Protection: Prevents damage by shutting down the regulator when the temperature exceeds safe levels.
  • Short-Circuit Protection: Protects the device from short-circuit conditions.
  • TO-220 Package: Packaged in a standard TO-220 package which facilitates easy mounting and heatsinking.
  • High Ripple Rejection: Offers excellent filtering of input voltage noise and ripple.

Benefits:

  • Stable Power Supply: Ensures a consistent and reliable 5V power supply for connected components.
  • Simplified Circuit Design: Minimizes the need for external components, streamlining the design process.
  • Protection Features: Enhances system reliability by protecting against overcurrent, thermal overload, and short circuits.
  • Cost-Effective Solution: Offers a straightforward and cost-efficient solution for voltage regulation.

Technical Specifications (Typical):

Input Voltage: Typically 7V to 25V (Refer to datasheet for maximum input voltage)

Output Voltage: 5V

Output Current: Typically 1A (Refer to datasheet for maximum output current)

Operating Temperature: -40°C to +125°C (Consult the datasheet for precise specifications)

Package Type: TO-220

Consult the official datasheet for precise specifications.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess