EN
  • EN
  • DE

RNF-100-3/32-GY-STK

Part No RNF-100-3/32-GY-STK
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEAT SHRINK TUBING / Heat Shrink Tubing, Flexible 0.093" (2.36mm) 2 to 1 Gray 4.00' (1.22m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Series Thermofit RNF-100
Package Bulk
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Length 4.00' (1.22m)
Inner Diameter - Supplied 0.093" (2.36mm)
Inner Diameter - Recovered 0.047" (1.19mm)
Recovered Wall Thickness 0.020" (0.51mm)
Material Polyolefin
Features Flame Retardant, Fluid Resistant
Color Gray
Temperature Range - Operating -55°C ~ 135°C
Shrink Temperature 95°C
Base Product Number RNF-100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 5054052018,NB19732001
Standard Package 250
Win Source Part Number 1038533-RNF-100-3/32-GY-STK
Ultra Librarian 3D Model Ultra Librarian RNF-100-3/32-GY-STK CAD Model

Description

The RNF-100-3/32-GY-STK is a heat shrink tubing manufactured by TE Connectivity. This tubing is designed to provide insulation, protection, and strain relief for wires, cables, and other electrical components. Its flexible and durable construction makes it suitable for a variety of applications.

Applications:

  • Electrical insulation: Provides a protective layer to prevent short circuits and electrical hazards.
  • Wire bundling and management: Organizes and protects wires and cables.
  • Strain relief: Reduces stress on connections and prevents damage to wires and cables.
  • Environmental protection: Seals and protects components from moisture, dust, and other contaminants.

Features:

  • Flexible polyolefin material: Provides excellent flexibility and conformability.
  • Flame retardant: Meets industry safety standards for flammability.
  • High shrink ratio: Allows for easy application over irregular shapes and sizes.
  • Durable construction: Resistant to abrasion, chemicals, and temperature extremes.

Benefits:

  • Improved safety: Provides electrical insulation and protection against hazards.
  • Enhanced reliability: Protects components from environmental damage and mechanical stress.
  • Easy installation: Shrinks quickly and easily with heat.

Additional Details:

The RNF-100-3/32-GY-STK has a diameter of 3/32 inches before shrinking and shrinks to a smaller diameter upon heating. The 'GY' indicates that the tubing is gray in color. Refer to the manufacturer's datasheet for complete specifications, including shrink ratio, operating temperature range, and material properties. The tubing is typically applied using a heat gun or other heat source.

You May Also Be Interested in

TE Connectivity
Heat Shrinkable Tubing Single Very Thin Wall 2: 1 Shrink Ratio #3 Size Polyolefin Black Spool
Need more? Email Us
Panduit Corp
HEATSHRINK 0.046" X 100' CLEAR / Heat Shrink Tubing, Flexible 0.046" (1.17mm) 2 to 1 Clear 100.0' (30.5m)
Need more? Email Us
Qualtek
HEATSHRINK 100/40MM-15M
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE YELLOW / Yellow Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Need more? Email Us
TE Connectivity
HEATSHRINK 3/4" X 1' BLACK / Heat Shrink Tubing, Semi Rigid 0.750" (19.05mm) 3 to 1 Black 1.00' (304.80mm, 12.00")
Need more? Email Us
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us
TE Connectivity
Heat Shrink Cable Boots & End Caps 222D953-25-10-0
Need more? Email Us
TE Connectivity
Flexible Flame-Retardant General Purpose Polyolefin Tubing 2: 1 1/4-Inch Red
Lowest to $20.9724
TE Connectivity
HEATSHRINK CAP GRAY 6.4MM / Heat Shrink Cap Gray
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess