EN
  • EN
  • DE

AFT21S220W02GSR3

Part No AFT21S220W02GSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.14GHZ NI-780S-2 / RF Mosfet LDMOS 28 V 1.2 A 2.14GHz 19.1dB 50W NI-780GS-2L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type LDMOS
Frequency 2.14GHz
Gain 19.1dB
Voltage - Test 28 V
Current - Test 1.2 A
Power - Output 50W
Voltage - Rated 65 V
Package / Case NI-780GS-2L
Supplier Device Package NI-780GS-2L
Base Product Number AFT21
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8541.29.0075
Other Names 935324807128
Standard Package 250
Win Source Part Number 1019640-AFT21S220W02GSR3
Ultra Librarian 3D Model Ultra Librarian AFT21S220W02GSR3 CAD Model

Description

Product Overview: AFT21S220W02GSR3

The AFT21S220W02GSR3 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This high-performance device is tailored for RF energy applications, particularly in the ISM (Industrial, Scientific, and Medical) bands. It is a perfect choice for systems requiring high power, wide bandwidth, and high gain.

Key Features

  • Frequency Range: The AFT21S220W02GSR3 operates effectively across a broad frequency range, making it versatile for various applications.
  • Power Output: With an impressive output power of 220W, this transistor can handle demanding applications that require a robust power source.
  • Efficiency: The device is designed for high efficiency, ensuring minimal power loss during operation and reducing the overall thermal footprint.
  • Gain: High gain is another hallmark of this product, which translates to better signal amplification and overall performance.
  • Thermal Management: Advanced thermal management features are integrated into the design, which helps to maintain stability and prolong the lifespan of the component.

Applications

The AFT21S220W02GSR3 is ideal for a variety of applications within the ISM frequency bands. These include, but are not limited to:

  • Industrial heating and welding systems
  • Medical diagnostic and treatment equipment
  • Scientific research equipment
  • RF cooking and defrosting

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the AFT21S220W02GSR3 is no exception. This product is built to meet the highest industry standards, ensuring consistent performance and durability in even the most challenging environments.

Environmental Compliance

In line with NXP's dedication to environmental stewardship, the AFT21S220W02GSR3 complies with various environmental regulations. This ensures that the product is not only powerful and efficient but also environmentally responsible.

With its advanced features and reliable performance, the AFT21S220W02GSR3 from NXP Semiconductors stands out as a superior choice for designers and engineers looking to push the boundaries of RF energy applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess