The HEDS-9730#350 is a three channel incremental encoder module manufactured by Avago Technologies Limited (now Broadcom Inc.). It is designed to provide digital feedback for motion control applications, such as robotics, automation, and precision positioning systems. The encoder outputs three channels (A, B, and Index) that provide information about the direction and amount of rotation.
Applications
- Robotics
- Automation equipment
- Printers
- Plotters
- Encoders
Features
- Three Channel Output: Provides A, B, and Index channels for quadrature decoding.
- Incremental Encoding: Generates pulses representing changes in position.
- High Resolution: Offers precise positioning feedback.
- TTL Compatible Output: Interfaces easily with digital logic circuits.
- Compact Design: Allows for integration into space-constrained applications.
Benefits
- Precise Motion Control: Provides accurate feedback for closed-loop control systems.
- Easy Integration: TTL-compatible outputs simplify interfacing with microcontrollers and other digital circuits.
- Reliable Operation: Designed for robust performance in industrial environments.
- Versatile Application: Suitable for a wide range of motion control applications.
- Cost-Effective: Offers a balance of performance and price.
Additional Details
The HEDS-9730#350 requires a codewheel or strip for operation. The resolution (pulses per revolution) depends on the codewheel used. The output signals are typically decoded using a quadrature decoder to determine the direction and amount of rotation. The index channel provides a single pulse per revolution, which can be used as a reference point. Power supply requirements and operating temperature ranges are available in the Broadcom datasheet. Proper alignment of the encoder module with the codewheel is essential for accurate performance. This encoder is suitable for applications requiring high-precision motion control and feedback.