EN
  • EN
  • DE

QBM-100/40-SS15M

Part No QBM-100/40-SS15M
Manufacturer Qualtek
Catalog Heat Shrink Tubing
Description HEATSHRINK 100/40MM-15M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Qualtek
Series QBM
Type Tubing, Bus Bar
Shrinkage Ratio 2.5 to 1
Length 49.2' (15.0m)
Inner Diameter - Supplied 3.937" (100.00mm)
Inner Diameter - Recovered 1.575" (40.01mm)
Recovered Wall Thickness 0.079" (2.00mm)
Material Polyolefin (PO), Halogen Free
Features Anti-Tracking, Arc Resistant
Color Orange-Red
Operating Temperature Range -55°C ~ 105°C
Shrink Temperature 110°C
Win Source Part Number 770245-QBM-100/40-SS15M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QBM-100/40-SS15M CAD Model

Description

The QBM-100/40-SS15M from Qualtek is a tubing bus bar that comes in an orange-red color.

  • Operating Temperature: -55 to 105 degrees Celsius
  • Features: Anti-tracking, Arc-resistant
  • Length: 49.2 feet (15.0m)
  • Material: Polyolefin (PO), Halogen-free
  • Shrinkage Ratio: 2.5 to 1
  • Shrink Temperature: 110 degrees Celsius
  • Inner Diameter - Supplied: 3.937 inches (100.00mm)
  • Inner Diameter - Recovered: 1.575 inches (40.01mm)
  • Recovered Wall Thickness: 0.079 inches (2.00mm)

You May Also Be Interested in

TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Flexible Non Halogenated
Need more? Email Us
TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us
TE Connectivity
HEATSHK TUBING 4:1 7.4DIA X 4' / Heat Shrink Tubing ST Polyolefin Clear Thin Stick
Lowest to $13.8039
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Cross Linked Polyolefin Black Heavy Piece
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
Heat Shrink Tubing Polyolefin Black Thin Spool / HEAT SHRINK PO 2.5:1 BLK
Need more? Email Us
Alpha Wire
HEATSHRINK .4" PO BLACK 6"
Need more? Email Us
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us
TE Connectivity
RNF-3000-6/2-4-40MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess