EN
  • EN
  • DE

HF-17FRX4

Part No HF-17FRX4
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEAT SHRINK TUBING / Heat Shrink Tubing Cross Linked Polyolefin Black Heavy Piece
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Series HF-FR
Type Tubing, Flexible
Shrinkage Ratio 3 to 1
Length 4.00' (1.22m)
Inner Diameter - Supplied 1.697" (43.10mm)
Inner Diameter - Recovered 0.500" (12.70mm)
Recovered Wall Thickness 0.120" (3.05mm)
Material Polyolefin (PO)
Features Flame Retardant, Fluid Resistant
Color Black
Operating Temperature Range -55°C ~ 90°C
Shrink Temperature 90°C
Win Source Part Number 771487-HF-17FRX4
Popularity Medium
Supply and Demand Status Limited
Family Name HF
Introduction Date October 21, 2002
ECCN EAR99
Country of Origin Czech Republic, United States of America
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian HF-17FRX4 CAD Model

Description

The TE Connectivity Raychem Cable Protection 771487-HF-17FRX4 is a black, flexible tubing with a length of 4.00' (1.22m).

  • Flame Retardant: Yes
  • Fluid Resistant: Yes
  • Shrinkage Ratio: 3 to 1
  • Inner Diameter Supplied: 1.697" (43.10mm)
  • Inner Diameter Recovered: 0.500" (12.70mm)
  • Recovered Wall Thickness: 0.120" (3.05mm)
  • Shrink Temperature: 90°C
  • Series: HF
  • Introduction Date: October 21, 2002
  • Country of Origin: Czech Republic, United States of America
  • Status: 2024
  • Supply and Demand: limited

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT BREAKOUT 2:1 BLK / Heat Shrink Boot, Transition - Breakout, 2:1 Black
Lowest to $144.8952
TE Connectivity
HEATSHRINK 0.427" X 0.246' CLEAR / Heat Shrink Tubing, Semi Rigid 0.427" (10.85mm) 4 to 1 Clear 0.246' (75.00mm, 2.95")
Need more? Email Us
Panduit Corp
HEATSHRINK 1/8" X 100' BLACK / Heat Shrink Tubing, Flexible 0.125" (3.18mm) 2 to 1 Black 100.0' (30.5m)
Need more? Email Us
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us
TE Connectivity
Heat Shrink Tubing ST Cross Linked Polyolefin Black Thin/Single Spool
Need more? Email Us
Molex, LLC
1/16 INCH HST BK 200/6" PKG
Need more? Email Us
TE Connectivity
Heat Shrinkable Tubing Single Wall 2: 1 Shrink Ratio #7 Size Polyolefin Black Spool
Lowest to $0.7064
TE Connectivity
Flexible Flame-Retardant General Purpose Polyolefin Tubing 2: 1 1/4-Inch Red
Lowest to $20.9724
TE Connectivity
HEATSHRINK CAP GRAY 6.4MM / Heat Shrink Cap Gray
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess