EN
  • EN
  • DE

CJ8362-000

Part No CJ8362-000
Manufacturer TE Connectivity
Catalog Solder Sleeve
Description SLDR SLV WIRE-WIRE 0.235/0.255"  /  Wire to Wire Solder Sleeve Transparent - Blue 0.235" (5.97mm), 0.255" (6.48mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Solder Sleeve
Mfr TE Connectivity Raychem Cable Protection
Series SolderSleeve
Package Bulk
Type Wire to Wire
Diameter 0.235" (5.97mm), 0.255" (6.48mm)
Length 0.750" (19.05mm)
Color Transparent - Blue
Features Environment Resistant, Immersion Resistant, Pre-Installed Lead Wire
Base Product Number CJ8362
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 100
Win Source Part Number 1161157-CJ8362-000
Ultra Librarian 3D Model Ultra Librarian CJ8362-000 CAD Model

Description

The TE Connectivity Raychem Cable Protection electronic component with Win Source Part Number 1161157-CJ8362-000 is a solder sleeve wire to wire component.

  • Color: Transparent-Blue
  • Feature: Environment and Immersion Resistant, Pre-Installed Lead Wire
  • Package: Bulk
  • Length: 0.750" (19.05mm)
  • Diameter: 0.235" (5.97mm), 0.255" (6.48mm)

You May Also Be Interested in

TE Connectivity
Solder Sleeves & Shield Tubing S
Need more? Email Us
TE Connectivity
D-150-0250CS2903
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.47/0.49"
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL
Need more? Email Us
TE Connectivity
S02-08-R
Need more? Email Us
TE Connectivity
Solder Sleeves & Shield Tubing H
Need more? Email Us
TE Connectivity
SLDR SLV WIRE-WIRE 0.105/0.145\
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17\
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess