EN
  • EN
  • DE

CB7758-000

Part No CB7758-000
Manufacturer TE Connectivity
Catalog Solder Sleeve
Description D-150-0250CS2903
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Solder Sleeve
Mfr TE Connectivity
Package Bag
Product Status Active
Base Product Number CB77
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1315884-CB7758-000
Ultra Librarian 3D Model Ultra Librarian CB7758-000 CAD Model

Description

The TE Connectivity electronic component with Win Source Part Number 1315884-CB7758-000 is a solder sleeve for cables and wires management.

  • Status: Active
  • Package Size: 10 pieces
  • MSL Level: 1 (unlimited)
  • REACH Status: REACH unaffected
  • HTSUS Code: 8536.90.4000
  • Manufacturer: TE Connectivity

You May Also Be Interested in

TE Connectivity
HEAT SHRINK SOLDER SLEEVE, 11.43
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.47/0.49"
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE/PIN 0.18"
Lowest to $1.3518
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17/0.2\
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.18/0.2"
Need more? Email Us
TE Connectivity
D-150-0378
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess