EN
  • EN
  • DE

ES1000-NO.3-B8-X-75MM

Part No ES1000-NO.3-B8-X-75MM
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK 0.427" X 0.246' CLEAR / Heat Shrink Tubing, Semi Rigid 0.427" (10.85mm) 4 to 1 Clear 0.246' (75.00mm, 2.95")
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Series ES1000
Package Bulk
Type Tubing, Semi Rigid
Shrinkage Ratio 4 to 1
Length 0.246' (75.00mm, 2.95")
Inner Diameter - Supplied 0.427" (10.85mm)
Inner Diameter - Recovered 0.095" (2.41mm)
Recovered Wall Thickness 0.075" (1.91mm)
Material Polyolefin (PO), Irradiated
Features Abrasion Resistant, Adhesive Lined, Fluid Resistant
Color Clear
Temperature Range - Operating -40°C ~ 130°C
Shrink Temperature 110°C
Storage/Refrigeration Temperature 32°F ~ 95°F (0°C ~ 35°C)
Shelf Life 36 Months
Base Product Number ES1000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 035377P003
Standard Package 2,500
Win Source Part Number 1057762-ES1000-NO.3-B8-X-75MM
Ultra Librarian 3D Model Ultra Librarian ES1000-NO.3-B8-X-75MM CAD Model

Description

The TE Connectivity Raychem Cable Protection part ES1000-NO.3-B8-X-75MM is a semi-rigid tubing with features such as abrasion resistance, adhesive lining, and fluid resistance.

  • Features: Abrasion Resistance, Adhesive Lining, Fluid Resistance
  • Material: Polyolefin (PO), Irradiated
  • Shrink Ratio: 4 to 1
  • Supplied Inner Diameter: 0.427 inches (10.85mm)
  • Recovered Inner Diameter: 0.095 inches (2.41mm)
  • Recovered Wall Thickness: 0.075 inches (1.91mm)
  • Shrink Temperature: 110°C
  • Operating Temperature Range: -40°C to 130°C
  • Shelf Life: 36 months
  • REACH Status: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEAT SHRINK 1.2M STICK / Heat Shrink Tubing ST Polyolefin Black Dual Stick
Need more? Email Us
TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
BOOT MOLDED / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEAT SHRINK 1/8" BLACK / Heat Shrink Tubing ST Polyolefin Black Thin
Lowest to $6.3329
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 53
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess