EN
  • EN
  • DE
  • IT

CRN-1/8-0-STK-CS5005

Part No CRN-1/8-0-STK-CS5005
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEAT SHRINK 1/8" BLACK / Heat Shrink Tubing ST Polyolefin Black Thin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Series CRN
Type Tubing, Semi Rigid
Shrinkage Ratio 2 to 1
Length 4.00' (1.22m)
Inner Diameter - Supplied 0.125" (3.18mm)
Inner Diameter - Recovered 0.062" (1.57mm)
Recovered Wall Thickness 0.020" (0.51mm)
Material Polyolefin (PO), Irradiated
Features Abrasion Resistant, Chemical Resistant, Flame Retardant, Solvent Resistant
Color Black
Operating Temperature Range -55°C ~ 135°C
Shrink Temperature 110°C
Win Source Part Number 771807-CRN-1/8-0-STK-CS5005
Popularity Medium
Supply and Demand Status Limited
Family Name CRN
Introduction Date March 30, 2004
ECCN EAR99
Country of Origin China, Czech Republic
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian CRN-1/8-0-STK-CS5005 CAD Model

Description

The CRN series tubing from TE Connectivity Raychem Cable Protection is a semi-rigid tubing.

  • Features: Abrasion-resistant, chemical-resistant, flame-retardant, and solvent-resistant
  • Shrinkage Ratio: 2 to 1
  • Wall Thickness (Recovered): 0.020 inches (0.51mm)
  • Inner Diameter (Supplied): 0.125 inches (3.18mm)
  • Inner Diameter (Recovered): 0.062 inches (1.57mm)
  • Length: 4.00 feet (1.22m)
  • Temperature Range: -55°C to 135°C
  • Material: Polyolefin (PO), irradiated

You May Also Be Interested in

3M
HEATSHRINK 3/8 BLACK 100'
Need more? Email Us
3M
HEATSHRINK 7/8 BLACK
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
ATUM-40/13-0-STK
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
RNF-100-1/16-0-SP
Need more? Email Us
3M
HEATSHRINK 5/8 BLACK 100'
Need more? Email Us
Alpha Wire
Heat Shrink Tubing, Flexible 0.945" (24.00mm) 3 to 1 Black 0.500' (152.40mm, 6.00")
Need more? Email Us
TE Connectivity
RNF-100-3/8-6-STK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.0928 $70.9280
23+ $5.8199 $133.8577
35+ $5.6388 $197.3580
48+ $5.4564 $261.9072
62+ $5.2753 $327.0686
83+ $4.7294 $392.5402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess