EN
  • EN
  • DE

202K111-25-G14/225-0

Part No 202K111-25-G14/225-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 202K1
Package Bulk
Type Boot
Shell Size - Insert 11
Features Adhesive Coating, Fluid Resistant
Color Black
Material Elastomer, Semi-Rigid
Large Diameter Supplied 0.670" (17.02mm)
Large Diameter Recovered 0.272" (6.91mm)
Small Diameter Supplied 0.670" (17.02mm)
Small Diameter Recovered 0.118" (3.00mm)
Large Recovered Length 0.941" (23.90mm)
Small Recovered Length 0.425" (10.80mm)
Total Length Recovered 1.540" (39.12mm)
Base Product Number 202K111
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names C16588-000
Standard Package 25
Win Source Part Number 1003532-202K111-25-G14/225-0
Ultra Librarian 3D Model Ultra Librarian 202K111-25-G14/225-0 CAD Model

Description

The Thermofit 202K1 series heat shrink boot by TE Connectivity Aerospace, Defense and Marine is a semi-rigid elastomer material that comes in black color.

  • It has a large diameter supplied of: 0.670 inches and a large diameter recovered of 0.272 inches.
  • The small diameter supplied is also: 0.670 inches and the small diameter recovered is 0.118 inches.
  • The large recovered length is: 0.941 inches and the small recovered length is 0.425 inches.
  • The total length supplied is not applicable, but the total length recovered is: 1.540 inches.
  • It has an adhesive coating and is fluid resistant:
  • This heat shrink boot is ECCN EAR99 compliant and REACH unaffected:

You May Also Be Interested in

TE Connectivity
MOLDED PARTS
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink Boot - 90° Black 74
Need more? Email Us
TE Connectivity
202K163-25-0-CS8712 / Heat Shrink
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
381A302-770-0 / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT R/A SZ96 BLACK / Heat Shrink Boot - 90° Black 96
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT R/A SZ63 BLACK / Heat Shrink Boot - 90° Black 63
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess