EN
  • EN
  • DE

3296W-104

Part No 3296W-104
Manufacturer OEN India Limited
Catalog Hard To Find
Description MINIATURE MULTITURN CERMET TRIMMERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OEN India Limited
Win Source Part Number 1128155-3296W-104
Manufacturer Homepage www.oenindia.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3296W-104 CAD Model

Description

The 3296W-104 is a multi-turn trimming potentiometer manufactured by OEN India Limited. It is designed for precise circuit adjustments where fine-tuning of resistance is required. The "104" designation indicates a resistance value of 100 kΩ. This trimmer potentiometer is commonly used in calibration circuits, feedback control loops, and precision instrumentation.

Applications

  • Calibration Circuits: Fine-tuning analog circuits for accurate measurements.
  • Feedback Control Loops: Adjusting gain and offset in control systems.
  • Precision Instrumentation: Calibrating sensors and measurement equipment.
  • Audio Equipment: Adjusting volume levels, equalization, and bias settings.
  • Power Supplies: Setting output voltage and current limits.

Features

  • Multi-Turn Adjustment: Provides high resolution for precise resistance settings.
  • Sealed Construction: Offers protection against dust, moisture, and other environmental factors.
  • High Stability: Maintains consistent resistance values over time and temperature.
  • Wide Resistance Range: Available in various resistance values to suit different application needs.
  • Compact Size: Suitable for use in space-constrained applications.
  • Through-Hole Mounting: Easy to install on printed circuit boards.

Benefits

  • Precise Adjustment: The multi-turn design allows for very fine and accurate resistance adjustments, crucial for calibration and critical settings.
  • Reliable Performance: The sealed construction and high stability ensure consistent and reliable operation in various environmental conditions.
  • Ease of Use: The through-hole mounting and clear markings simplify installation and adjustment.
  • Versatile Application: Suitable for a wide range of applications requiring precise resistance control.
  • Long Lifespan: Designed for long-term reliability and minimal drift in resistance value.

Additional Details

The 3296W series trimmers typically feature a resistance tolerance of ±10%. They have a power rating of around 0.5W at 70°C. The operating temperature range is typically -55°C to +125°C. The adjustment mechanism is designed for smooth and consistent rotation. The housing is usually made of a durable plastic material that is resistant to solvents and chemicals. The terminals are typically made of plated brass or copper for good solderability and corrosion resistance. The number of turns is usually specified in the datasheet and it's usually 25 turns. The temperature coefficient is low which provides a stable resistance despite temperature variations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1357 $50.2090
900+ $0.1114 $100.2600
1,395+ $0.1079 $150.5205
1,920+ $0.1044 $200.4480
2,480+ $0.1009 $250.2320
3,315+ $0.0905 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess