EN
  • EN
  • DE

CP2200-000

Part No CP2200-000
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description FLEX POLY MOLDED PART
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Heat Shrink Boots, Caps
Mfr TE Connectivity
Package Bulk
Product Status Active
Type Boot
Material Polyolefin (PO), Flexible
Large Diameter Supplied 1.220" (30.99mm)
Large Diameter Recovered 0.701" (17.81mm)
Small Diameter Supplied 1.220" (30.99mm)
Small Diameter Recovered 0.291" (7.39mm)
Large Recovered Length 1.402" (35.61mm)
Small Recovered Length 0.701" (17.81mm)
Total Length Recovered 2.630" (66.80mm)
Base Product Number CP22
Standard Package 25 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 444755-CP2200-000
Ultra Librarian 3D Model Ultra Librarian CP2200-000 CAD Model

Description

The 456840 is a heat shrink boot designed for cable management applications. It belongs to the category of Cables, Wires - Management - Heat Shrink Boots, Caps.

  • Material: polyolefin (PO)
  • Large Diameter Supplied: 1.220" (30.99mm)
  • Large Diameter Recovered: 0.701" (17.81mm)
  • Small Diameter Supplied: 1.220" (30.99mm)
  • Small Diameter Recovered: 0.291" (7.39mm)
  • Large Recovered Length: 1.402" (35.61mm)
  • Small Recovered Length: 0.701" (17.81mm)
  • Total Length Recovered: 2.630" (66.80mm)
  • Package: 25 pcs
  • Status: active
  • Manufacturer: TE Connectivity

You May Also Be Interested in

TE Connectivity
MOLDED PARTS
Lowest to $32.9241
TE Connectivity
FLEX POLY MOLDED PART
Lowest to $21.5535
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 45DEG SZ34 / Heat Shrink Boot, Transition - Side Breakout, 45° Black 34
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT R/A SZ32 BLACK / Heat Shrink Boot - 90° Black 32
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT BRKOUT 3:1 SZ21 / Heat Shrink Boot, Transition - Breakout, 3:1 Black 21
Need more? Email Us
TE Connectivity
202K163-25-0-CS8712 / Heat Shrink
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5535 $64.6605
7+ $17.6849 $123.7943
11+ $17.1323 $188.4553
14+ $16.5796 $232.1144
19+ $16.0269 $304.5111
25+ $14.3689 $359.2225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess