EN
  • EN
  • DE

ADUM1410ARWZ

Part No ADUM1410ARWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADUM1410
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1142496-ADUM1410ARWZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADuM1410
Introduction Date June 01, 2004
ECCN EAR99
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM1410ARWZ CAD Model

Description

ADUM1410ARWZ Digital Isolator by Analog Devices Inc.

The ADUM1410ARWZ is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This robust component is part of the ADuM141x series, which utilizes Analog Devices' proprietary iCoupler® technology to achieve high-speed, four-channel digital isolation.

The ADUM1410ARWZ offers a quad-channel configuration with two forward and two reverse-direction channels. This makes it an ideal solution for a variety of applications where bidirectional communication is necessary, such as SPI interfaces and other multi-channel data transfer systems. Each isolation channel is capable of transmitting data at rates up to 25 Mbps, providing both high throughput and low latency for critical applications.

Key Features:

  • High Data Rate: Supports up to 25 Mbps for fast data transmission.
  • Quad-Channel Isolation: Features two forward and two reverse channels for bidirectional communication.
  • High-Voltage Isolation: Provides robust isolation with a rating of 2500 Vrms for 1 minute per UL 1577.
  • Low Power Consumption: Operates with low power, making it suitable for energy-sensitive applications.
  • Wide Temperature Range: Functions reliably over an industrial temperature range of -40°C to +125°C.
  • Compact Package: Comes in a 16-lead SOIC wide-body package, optimizing board space without compromising performance.

Applications:

  • Industrial automation
  • Isolated SPI interfaces
  • General-purpose multichannel isolation
  • Data acquisition systems
  • Medical equipment with stringent isolation requirements

The ADUM1410ARWZ is designed to meet stringent safety and regulatory standards, ensuring reliable performance in environments that require electrical isolation. With its integrated, enhanced insulation, the device helps in mitigating the risks of electrical shocks and damage to sensitive circuits. The high-speed data transfer capability, combined with low power operation and a wide temperature range, makes the ADUM1410ARWZ a versatile and essential component for modern electrical designs requiring isolation.

Whether you are designing a complex industrial system or a simple isolated communication link, the ADUM1410ARWZ by Analog Devices Inc. provides the performance, reliability, and quality that engineers around the world have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9648 $51.5424
31+ $3.2532 $100.8492
48+ $3.1515 $151.2720
66+ $3.0499 $201.2934
85+ $2.9482 $250.5970
114+ $2.6432 $301.3248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess