EN
  • EN
  • DE

192670051

Part No 192670051
Manufacturer Molex, LLC
Catalog Heat Shrink Tubing
Description 1/16 INCH HST BK 200/6" PKG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Molex, LLC
Series Perma-Fit 19267
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Length 0.500' (152.40mm, 6.00")
Inner Diameter - Supplied 0.063" (1.60mm)
Inner Diameter - Recovered 0.031" (0.79mm)
Recovered Wall Thickness 0.018" (0.45mm)
Material Polyolefin (PO)
Features Flame Retardant
Color Black
Operating Temperature Range -55°C ~ 135°C
Shrink Temperature 90°C
Win Source Part Number 762208-192670051
Popularity Medium
Supply and Demand Status Limited
Family Name 19267
Introduction Date October 03, 2012
ECCN EAR99
Country of Origin China, Mexico, United States of America
Halogen Free Unknown
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 192670051 CAD Model

Description

The Molex 762208-192670051 is an electronic component belonging to the Perma-Fit 19267 series.

  • Color: Black
  • Shrinkage Ratio: 2 to 1
  • Operating Temperature Range: -55°C ~ 135°C
  • Flame Retardant: Yes
  • Length: 0.500' (152.40mm, 6.00")
  • Material: Polyolefin (PO)
  • Inner Diameter (Supplied): 0.063" (1.60mm)
  • Inner Diameter (Recovered): 0.031" (0.79mm)
  • Recovered Wall Thickness: 0.018" (0.45mm)
  • Shrink Temperature: 90°C
  • Alternative Parts: 19267-0053
  • Introduction Date: October 03, 2012
  • ECCN: EAR99
  • Country of Origin: China, Mexico, United States of America
  • Estimated EOL Date: 2025

You May Also Be Interested in

3M
HEATSHRINK TUBING 1 BLACK / Heat Shrink Tubing ST Polyolefin Black Thin Automotive Bag
Need more? Email Us
3M
HEATSHRINK 3/4 BK 6"PC
Lowest to $8.1231
TE Connectivity
HEATSHK TUBING FR 7.4DIA X 80MM
Need more? Email Us
Panduit Corp
HEAT SHRINK THIN BLACK 1" X 6"
Need more? Email Us
Qualtek
HEATSHRINK 55/18MM-48"
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
Alpha Wire
HEATSHRINK 1.50" X 1FT BLACK
Need more? Email Us
TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us
TE Connectivity
HEATSHRINK FLUOR 1/4" BLK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess