EN
  • EN
  • DE

ADP2119ACPZ-1.2-R7

Part No ADP2119ACPZ-1.2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2 A/1.25 A, 1.2 MHz, Synchronous, Step-Down DC-to-DC Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 5.5V
Output Voltage 1.2V
Output Current 2A
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad, CSP
Manufacturer Package 10-LFCSP-WD (3x3)
Win Source Part Number 1141215-ADP2119ACPZ-1.2-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP2119-1.2
Introduction Date June 08, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP2119ACPZ-1.2-R7 CAD Model

Description

The ADP2119ACPZ-1.2-R7 is a high-performance, integrated synchronous step-down DC-to-DC regulator from the reputable manufacturer, Analog Devices Inc. This regulator is designed to deliver a fixed output voltage of 1.2V, which is ideal for powering advanced microprocessors, FPGAs, and other digital ICs that require a stable and efficient power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.2V, suitable for low-voltage applications.
  • High Efficiency: With synchronous rectification, the ADP2119ACPZ-1.2-R7 offers high efficiency, reducing power loss and heat dissipation.
  • Output Current: Capable of delivering up to 2A of continuous output current, making it suitable for a wide range of power needs.
  • Voltage Accuracy: Maintains tight voltage regulation with an accuracy of ±1%, ensuring reliable operation of sensitive electronic components.
  • Package: Comes in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the footprint on the PCB and is suitable for space-constrained applications.
  • Frequency Synchronization: Includes an option for synchronization to an external clock, which helps to manage and reduce system noise.
  • Protection Features: Features built-in overcurrent protection, thermal shutdown, and under-voltage lockout to safeguard the device and the load from various fault conditions.
  • Adjustable Soft Start: The soft start function limits inrush current during startup, providing a controlled ramp-up to the output voltage.

Applications

The ADP2119ACPZ-1.2-R7 is versatile and can be used in a variety of applications, including but not limited to:

  • Point-of-load conversions in networking and telecommunications equipment
  • Industrial and instrumentation platforms
  • Healthcare and medical devices
  • Consumer electronics
  • Portable and battery-powered devices

With its robust design and comprehensive features, the ADP2119ACPZ-1.2-R7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess