EN
  • EN
  • DE

LM20323MH/NOPB

Part No LM20323MH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 25.2V
Current - Output 3A
Frequency - Switching 520kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Case / Package 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1542134-LM20323MH/NOPB
Ultra Librarian 3D Model Ultra Librarian LM20323MH/NOPB CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess