EN
  • EN
  • DE

ST72F321BR9T3

Part No ST72F321BR9T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Base Product Number ST72F32
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263244-ST72F321BR9T3
Ultra Librarian 3D Model Ultra Librarian ST72F321BR9T3 CAD Model

Description

STMicroelectronics ST72F321BR9T3 Microcontroller

The ST72F321BR9T3 is a robust and versatile microcontroller produced by STMicroelectronics, designed to offer an optimal solution for a wide range of embedded applications. This microcontroller is part of the ST7 family, which is renowned for its high performance, reliability, and ease of integration into various electronic systems.

The ST72F321BR9T3 is built around an 8-bit CPU core, providing a perfect balance between processing power and power consumption. With a maximum CPU frequency of 16 MHz, this microcontroller is capable of handling complex tasks efficiently. The device is equipped with 60K bytes of Flash program memory, ensuring ample space for application code and data storage. Additionally, it includes 3.8K bytes of RAM, which facilitates smooth runtime operations and data manipulation.

One of the standout features of the ST72F321BR9T3 is its wide operating voltage range of 3.0V to 5.5V, making it suitable for battery-operated applications as well as for those requiring a stable 5V supply. This flexibility in supply voltage is essential for diverse application requirements.

The microcontroller also boasts a rich set of peripherals, including multiple 16-bit timers, an 8-bit timer with PWM capability, and a synchronous serial communication interface (SPI). This allows for easy interfacing with external devices, sensors, and actuators. Moreover, the device offers an I2C interface for multi-master communications, which is ideal for applications that require a robust and straightforward communication protocol.

For enhanced security and data integrity, the ST72F321BR9T3 includes an in-application programming (IAP) and in-circuit programming (ICP) feature, enabling users to update firmware without the need for additional programming tools. This feature is invaluable for field updates and maintenance, reducing downtime and service costs.

Finally, the microcontroller is housed in a 64-pin LQFP package, which is compact and suitable for space-constrained applications. With its comprehensive set of features and capabilities, the ST72F321BR9T3 from STMicroelectronics is an excellent choice for designers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess