EN
  • EN
  • DE

STM32F303VBT7

Part No STM32F303VBT7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 87
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 39x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32
Standard Package 540
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262947-STM32F303VBT7
Ultra Librarian 3D Model Ultra Librarian STM32F303VBT7 CAD Model

Description

The STM32F303VBT7 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, which is part of the STM32F3 series renowned for its high performance and integration. This MCU is built around a 32-bit ARM Cortex-M4 core with a floating-point unit (FPU), providing the perfect blend of power efficiency and processing capability for demanding applications.

Key Features

  • Core: ARM Cortex-M4 with FPU, running at a frequency of up to 72 MHz.
  • Memory: 128 KB of Flash memory and 20 KB of SRAM, offering ample space for complex applications.
  • I/O Pins: 51 GPIOs with a wide range of peripherals and interconnectivity options including I2C, SPI, USART, and CAN interfaces for versatile communication.
  • ADCs: Advanced 12-bit analog-to-digital converters and multiple DAC channels for precise analog signal management.
  • Timers: Comprehensive set of timers including advanced-control, general-purpose, and basic timers.
  • Supply Voltage: Operates from 2.0 to 3.6 V, suitable for battery-powered and energy-conscious applications.

Advanced Control and Connectivity

The STM32F303VBT7 is particularly well-suited for applications requiring sophisticated control mechanisms, such as motor control, power management, and mixed-signal integration. With its rich set of peripherals, this MCU is ideal for designers looking to develop advanced industrial, consumer, and medical applications.

Development and Support

STMicroelectronics provides extensive support for the STM32F303VBT7 with comprehensive development tools, software libraries, and documentation. The STM32Cube ecosystem, including STM32CubeMX and STM32CubeIDE, simplifies configuration and accelerates development, allowing engineers to focus on innovation. Additionally, a wide array of development boards and kits are available for prototyping and evaluation, ensuring a smooth path from concept to production.

Energy Efficient Performance

With its power-saving features and dynamic efficiency, the STM32F303VBT7 is designed for applications where energy efficiency is paramount without compromising on performance. Its low-power modes, including sleep, stop, and standby, help to minimize power consumption in idle or low-activity states, making it an excellent choice for portable and power-sensitive devices.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess