EN
  • EN
  • DE

MAX4545CWP

Part No MAX4545CWP
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH QUAD SPST 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Video Switch IC 4 Channel 20-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name MAX4545
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881854-MAX4545CWP
Ultra Librarian 3D Model Ultra Librarian MAX4545CWP CAD Model

Description

The MAX4545CWP from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch. Designed for precision applications, this device is ideal for a range of uses, including signal routing, communication systems, and data acquisition platforms. The MAX4545CWP offers low on-resistance and low crosstalk, making it a reliable choice for critical switching operations.

Key Features

  • Low Voltage Operation: The MAX4545CWP operates at a +2.7V to +12V single supply or ±2.7V to ±6V dual supplies, accommodating a wide range of application requirements.
  • High-Performance Switching: With low on-resistance (RON) of typically 100 ohms and fast switching times (tON = 175ns, tOFF = 145ns), this analog switch ensures minimal signal distortion and quick response to control inputs.
  • Versatile Use: The device can pass signals up to ±6V in the dual-supply mode and 0 to +12V in the single-supply mode, making it flexible for various signal levels.
  • Low Power Consumption: The MAX4545CWP is designed for power-sensitive applications, consuming only 0.01µW of power when not switching, thus preserving battery life in portable devices.
  • ESD Protection: It includes enhanced electrostatic discharge (ESD) protection up to ±2000V, ensuring the longevity and reliability of the product in harsh environments.

Applications

The MAX4545CWP is a versatile component that can be used in various applications, including:

  • Audio and video signal routing
  • Low-voltage data acquisition systems
  • Battery-powered devices
  • Communication systems
  • Sample and hold circuits

With its compact 20-pin SOIC package, the MAX4545CWP integrates seamlessly into space-constrained designs while providing robust performance. Maxim Integrated's commitment to quality ensures that the MAX4545CWP is a dependable solution for your analog switching needs.

You May Also Be Interested in

Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess