EN
  • EN
  • DE
  • IT

SC2015B

Part No SC2015B
Manufacturer LSI Computer Systems
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer LSI Computer Systems
Win Source Part Number 315035-SC2015B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC2015B CAD Model

Description

The LSI Computer Systems SC2015B is a versatile and high-performance counter/timer integrated circuit designed for a broad range of applications. It provides precise timing and counting functions, making it suitable for use in industrial control systems, instrumentation, and embedded systems.

Applications:

  • Industrial control systems: Used for precise timing and control of manufacturing processes.
  • Instrumentation: Employed in test and measurement equipment for accurate timing and frequency measurements.
  • Embedded systems: Integrated into various embedded applications requiring precise timing and counting capabilities.
  • Frequency synthesis: Utilized in generating accurate and stable frequencies.
  • Event counting: Used to count events in applications such as security systems and process monitoring.

Features:

  • Multiple operating modes: Supports various operating modes including counter, timer, and frequency measurement.
  • Programmable prescaler: Features a programmable prescaler to extend the counting range.
  • Output compare functionality: Provides output compare functionality for generating precise timing signals.
  • Interrupt generation: Can generate interrupts on counter overflow or compare match.
  • Wide operating voltage range: Operates over a wide voltage range, making it suitable for various power supply conditions.
  • Low power consumption: Designed for low power consumption, ideal for battery-powered applications.

Benefits:

  • Precise timing: Enables precise timing and control in various applications.
  • Versatile functionality: Offers multiple operating modes and programmable features for flexible use.
  • Easy integration: Simplifies integration into existing systems with its standard interface.
  • Reliable performance: Provides reliable and stable performance in demanding environments.
  • Cost-effective: Offers a cost-effective solution for timing and counting needs.

Additional Details:

The SC2015B is typically available in a DIP package. Its operating temperature range is usually between -40°C to +85°C. It is a CMOS device, which contributes to its low power consumption. The clock frequency can range up to several MHz, depending on the specific version and application.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1225
Samsung
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1225
Everlight Electronics Co Ltd
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Samsung
Lowest to $1.5768

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.0195 $106.0195
2+ $86.9907 $173.9814
3+ $84.2716 $252.8148
4+ $81.5537 $326.2148
5+ $78.8359 $394.1795
6+ $70.6797 $424.0782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 398 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess