EN
  • EN
  • DE

SW1DH-H16C-4

Part No SW1DH-H16C-4
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 349658-SW1DH-H16C-4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SW1DH-H16C-4 CAD Model

Description

The Mitsubishi SW1DH-H16C-4 is a high-speed data link module designed for use in Mitsubishi's MELSECNET/H network. This module facilitates fast and reliable communication between various programmable logic controllers (PLCs) and other intelligent devices within an automated industrial environment. It is a crucial component for building distributed control systems where real-time data exchange is paramount.

Applications

  • Factory Automation: Connecting PLCs, HMIs, and other devices in manufacturing plants for coordinated control.
  • Process Control: Implementing distributed control systems in chemical plants, refineries, and other process industries.
  • Material Handling: Integrating conveyor systems, robotic arms, and other material handling equipment for efficient logistics.
  • Building Automation: Networking HVAC systems, lighting controls, and security systems in large buildings.
  • Infrastructure Monitoring: Connecting sensors and actuators in water treatment plants, power grids, and transportation networks.

Features

  • High-Speed Data Transmission: Enables rapid data exchange between connected devices, minimizing communication delays.
  • MELSECNET/H Compatibility: Seamlessly integrates with Mitsubishi's MELSECNET/H network protocol, ensuring interoperability with other Mitsubishi automation products.
  • Optical Fiber Interface: Provides reliable communication over long distances with immunity to electrical noise.
  • Distributed Control Capabilities: Facilitates the construction of distributed control systems where control logic is distributed across multiple PLCs.
  • Error Detection and Correction: Implements robust error detection and correction mechanisms to ensure data integrity.

Benefits

  • Improved System Performance: High-speed communication reduces latency and improves the overall performance of the automated system.
  • Increased Reliability: Optical fiber interface and error detection/correction mechanisms ensure reliable data transmission.
  • Enhanced Flexibility: Distributed control architecture allows for flexible system design and easy expansion.
  • Simplified Integration: Seamless integration with Mitsubishi's MELSECNET/H network simplifies system setup and configuration.
  • Reduced Downtime: Robust design and reliable communication minimize downtime and improve overall system availability.

Additional Details

The SW1DH-H16C-4 module typically supports data transmission rates up to 10 Mbps. It uses optical fiber cables for connection, ensuring noise immunity and long-distance communication capabilities. The module is designed to operate in harsh industrial environments and complies with relevant industry standards for electromagnetic compatibility (EMC) and safety. It is powered by a 24 VDC power supply.

Specifically, this module offers deterministic communication, meaning that the timing of data transmission is predictable and guaranteed. This is crucial in applications where real-time performance is critical, such as motion control and safety systems. Furthermore, the module supports various network topologies, including ring, star, and bus, providing flexibility in network design.

The Mitsubishi SW1DH-H16C-4 is a robust and reliable data link module that enables high-speed communication in demanding industrial environments. Its compatibility with Mitsubishi's MELSECNET/H network, combined with its advanced features and benefits, makes it a valuable component for building sophisticated automation systems.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess