EN
  • EN
  • DE

ST3DV520EQTR

Part No ST3DV520EQTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 4CH LVDS 56-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Audio, Video
Switch Circuit SPDT
Number of Channels 6
Max On Resistance 6.5 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 600MHz
Features DDC, LVDS
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-QFN
Win Source Part Number 031009-ST3DV520EQTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian ST3DV520EQTR CAD Model

Description

Introducing the ST3DV520EQTR Motion Sensor from STMicroelectronics

The ST3DV520EQTR is a state-of-the-art motion sensor from STMicroelectronics, designed to cater to the demanding needs of modern technology applications. This compact, high-performance 3-axis digital accelerometer is a marvel of micro-electromechanical systems (MEMS) technology, offering precise motion detection and measurement capabilities.

Key Features

  • 3-Axis Sensing: The sensor can accurately measure acceleration along the x, y, and z axes, providing comprehensive motion tracking.
  • High Resolution: With selectable full scales of ±2g/±4g/±8g/±16g, the ST3DV520EQTR can detect both minute and significant movements, making it incredibly versatile for various applications.
  • Low Power Consumption: Designed for efficiency, the sensor operates with reduced power usage, extending the battery life of portable devices.
  • Smart Embedded Functions: It includes several intelligent features such as motion detection, click/double-click recognition, and free-fall detection, which simplifies the design of user interfaces and enhances device security.
  • Compact Design: Housed in a small QFN package, the sensor is ideal for space-constrained applications.

Applications

The versatility of the ST3DV520EQTR makes it suitable for a wide array of applications. It is an excellent choice for:

  • Smartphones and tablets
  • Wearable devices
  • Game and virtual reality controllers
  • Impact and vibration monitoring in industrial settings
  • Navigation systems and drones

Technical Specifications

The ST3DV520EQTR operates within a temperature range of -40°C to +85°C, making it robust enough for most environments. Communication with the sensor is facilitated through an I2C/SPI digital interface, allowing for easy integration with microcontrollers and processors.

With its advanced features, low power consumption, and compact footprint, the ST3DV520EQTR from STMicroelectronics is an ideal solution for developers looking to incorporate reliable motion sensing into their designs. Its precision, efficiency, and versatility ensure that it can meet the requirements of both consumer and industrial applications.

You May Also Be Interested in

Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1100 $61.0500
130+ $0.9113 $118.4690
200+ $0.8824 $176.4800
275+ $0.8535 $234.7125
350+ $0.8258 $289.0300
470+ $0.7404 $347.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,580 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess