EN
  • EN
  • DE

ST3DV520QTR

Part No ST3DV520QTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX QUAD 2X1 56QFN  /  4 Circuit IC Switch 2:1 7.5Ohm 56-QFN (11x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Max) 7.5Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Voltage - Supply, Single (V+) 3V ~ 3.6V
Switch Time (Ton, Toff) (Max) 9ns, 8.5ns
-3db Bandwidth 450MHz
Channel Capacitance (CS(off), CD(off)) 6pF
Current - Leakage (IS(off)) (Max) 5µA
Crosstalk -45dB @ 250MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-QFN (11x5)
Base Product Number ST3DV
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-8381-6,-497-8381-6,497-8381-1,-497-8381-1,497-8381-2,-497-8381-2
Standard Package 2,500
Win Source Part Number 1214788-ST3DV520QTR
Ultra Librarian 3D Model Ultra Librarian ST3DV520QTR CAD Model

Description

ST3DV520QTR Motion Sensor by STMicroelectronics

The ST3DV520QTR is a state-of-the-art motion sensor from STMicroelectronics, designed to cater to the needs of advanced motion detection in a wide array of applications. This compact, high-performance three-axis digital accelerometer is an ideal component for enhancing the functionality of consumer electronics, gaming devices, mobile applications, and industrial systems.

Key Features

  • Wide Range of Measurement: The ST3DV520QTR offers selectable full scales of ±2g/±4g/±8g/±16g, allowing it to accurately capture both high and low-speed motions.
  • High Resolution: With its 16-bit data output, this sensor can detect even the slightest movements, providing precise and reliable data for critical applications.
  • Advanced Power Management: The sensor features different operating modes that enable power conservation, making it suitable for battery-powered devices with its low-power mode and power-down mode.
  • Smart Embedded Functions: It includes several embedded functions such as motion detection, click/double-click recognition, and free-fall detection, enhancing its versatility without the need for additional processing power.
  • I2C/SPI Digital Output Interface: The ST3DV520QTR supports both I2C and SPI communication, providing flexibility in system design and ensuring easy integration into various microcontroller architectures.

Applications

The versatility of the ST3DV520QTR makes it suitable for a broad range of applications, including but not limited to:

  • Smartphones and tablets
  • Wearable devices
  • Gaming and virtual reality input devices
  • Impact recognition and logging systems
  • Industrial controls and robotics

Robust and Reliable Design

Encased in a small 2x2x1mm QFN package, the ST3DV520QTR is not only space-efficient but also highly resilient to mechanical stress. Its robust design ensures stable operation over a temperature range from -40°C to +85°C, making it suitable for harsh environments.

With the ST3DV520QTR motion sensor, STMicroelectronics continues to deliver innovative and reliable solutions for motion detection and analysis, pushing the boundaries of what's possible in the world of sensor technology.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess