Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Rohm Semiconductor
Package Tape & Reel
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 2
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Voltage - Output 3.9V, 4.2V, 4.5V, 4.8V
Current - Output / Channel 30.48mA
Frequency 1MHz
Dimming I2C
Applications LED Lighting
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFBGA, CSPBGA
Supplier Device Package VCSP85H3
Base Product Number BD2812
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 752318-BD2812GU-E2
Ultra Librarian 3D Model Ultra Librarian BD2812GU-E2 CAD Model

Description

The 752318-BD2812GU-E2 is an integrated circuit (IC) designed for power management of LED lighting applications.

  • IC Type: DC-DC regulator
  • Supply Voltage Range: 2.7V to 5.5V
  • Outputs: 2
  • Output Voltages: 3.9V, 4.2V, 4.5V, and 4.8V
  • Frequency: 1MHz
  • Current Output (per channel): 30.48mA
  • Internal Switch: No
  • Topology: Step-up (boost)
  • Packaging: Tape and reel
  • Standard Package Quantity: 2,500 pieces
  • Package Type: 32-VFBGA, CSPBGA
  • Supplier Device Package: VCSP85H3
  • Operating Temperature Range: -40°C to 85°C
  • ECCN Code: EAR99
  • MSL Level: 3 (168-hour floor life)
  • REACH Status: Unaffected
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

NXP / Nexperia
IC LED DRIVER LIN DIM 25MA 8SO
Lowest to $0.5860
ECAD model for PCA9550D+118
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 8HVSON
Lowest to $3.2501
ECAD model for PCA9632TK,118
Nexperia USA Inc.
IC LED DRIVER LINEAR 20MA 6TSOP
Lowest to $0.5419
ECAD model for NCR402UX
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 28TSSOP
Lowest to $3.2811
ECAD model for PCA9685PW/Q900,118
Linear Technology
IC LED DRIVER CTRLR DIM 52QFN
Lowest to $22.8180
ECAD model for LT3797EUKG#PBF
Texas Instruments
IC LED DRIVER LIN 120MA 28HTSSOP
Lowest to $3.8410
ECAD model for TLC5940PWPRG4
Infineon Technologies
IC LED DRIVER LIN 60MA SOT343-4
Lowest to $0.3911
ECAD model for BCR401WH6327XTSA1
Texas Instruments
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $2.3856
ECAD model for LM3519MK-20/NOPB
Texas Instruments
IC LED DRIVER RGLTR DIM 16DSBGA
Lowest to $0.8411
ECAD model for LM3556TMX/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1588 $57.9400
120+ $0.9508 $114.0960
185+ $0.9211 $170.4035
255+ $0.8914 $227.3070
325+ $0.8617 $280.0525
435+ $0.7726 $336.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,160 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention