EN
  • EN
  • DE

LT3797EUKG#PBF

Part No LT3797EUKG#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 52QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs 3
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 40V
Frequency 100kHz to 1MHz
Dimming Analog, PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 52-QFN (7x8)
Win Source Part Number 1059689-LT3797EUKG#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3797EUKG#PBF CAD Model

Description

Product Overview: LT3797EUKG#PBF

The LT3797EUKG#PBF is a cutting-edge, isolated flyback controller with power factor correction (PFC) designed by Linear Technology, now part of Analog Devices. This versatile component is engineered to efficiently manage and control LED drivers, which are increasingly prevalent in a variety of lighting applications, including industrial, commercial, and residential sectors. Its unique design allows for a single-stage topology, which combines power factor correction with constant-current/constant-voltage regulation, making it an ideal choice for LED drivers and battery chargers.

Key Features

  • Integrated PFC and Constant-Current Control: The LT3797EUKG#PBF integrates power factor correction and constant-current control, which not only simplifies the design but also enhances the performance of the power supply.
  • Wide Input Voltage Range: With a broad input range, this controller is flexible enough to handle varying input voltages, making it suitable for a wide array of applications around the globe.
  • Isolated Topology: The isolated design of the LT3797EUKG#PBF ensures safety and reliability when interfacing with high-voltage power supplies, a critical feature for LED lighting solutions.
  • Efficient Energy Use: Its high efficiency and power factor enable users to design energy-saving power supplies that meet stringent energy standards like ENERGY STAR.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it and the overall system from damage due to overheating.

Applications

Due to its robust feature set, the LT3797EUKG#PBF is well-suited for a variety of applications, including:

  • LED Driver Conversion Systems
  • Industrial Lighting
  • Street and Area Lighting
  • Automotive Lighting
  • General Purpose Battery Chargers

Quality and Reliability

The LT3797EUKG#PBF is manufactured with the high-quality standards that Linear Technology is known for. Its reliability is a testament to the rigorous testing and quality control measures that are a hallmark of Linear Technology's production processes. Customers can trust this component to perform consistently and effectively in their electronic designs.

Whether you're developing an advanced LED lighting system or a reliable battery charger, the LT3797EUKG#PBF from Linear Technology is a component that offers a blend of performance, efficiency, and versatility, making it a top choice for designers and engineers.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess