EN
  • EN
  • DE

NCR402UX

Part No NCR402UX
Manufacturer Nexperia USA Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 20MA 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Maximum Supply Voltage 40V
Output Voltage 38V
Channel Output Current 20mA
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1082432-NCR402UX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCR402UX CAD Model

Description

The Nexperia NCR402UX is a linear voltage regulator with an internal switch that comes with a maximum supply voltage of 40V and an output voltage of 38V.

  • Maximum Supply Voltage: 40V
  • Output Voltage: 38V
  • Number of Outputs: One
  • Channel Output Current: 20mA
  • Mounting Technology: SMD
  • Package: 6-TSOP
  • Operating Temperature Range: -55°C to 150°C (TA)
  • Category: Integrated Circuits
  • Status: Active
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $1.4731
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5572 $50.1480
220+ $0.4572 $100.5840
340+ $0.4429 $150.5860
470+ $0.4286 $201.4420
605+ $0.4143 $250.6515
810+ $0.3715 $300.9150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess