EN
  • EN
  • DE

ADUM4223ARWZ-RL

Part No ADUM4223ARWZ-RL
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description Driver 4A 2-OUT High and Low Side/Isolated Gate Driver Half Brdg 16-Pin SOIC W T/R / DGTL ISO 5KV 2CH GATE DVR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Number of Channels 2
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 50kV/μs
Propagation Delay tpLH / tpHL (Max) 59ns, 59ns
Rise and Fall Time 12ns, 12ns
Current - Peak Output 4A
Supply Voltage - Operating 4.5 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Approvals CSA, UR, VDE
Win Source Part Number 1016077-ADUM4223ARWZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADuM4223
Introduction Date May 01, 2012
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM4223ARWZ-RL CAD Model

Description

ADUM4223ARWZ-RL by Analog Devices Inc.

The ADUM4223ARWZ-RL is a robust, high-performance isolated half-bridge gate driver designed by Analog Devices Inc. to cater to a wide array of applications, including motor control, power supply, and conversion systems. This innovative component is engineered to provide reliable and efficient control for switching power devices like IGBTs and MOSFETs, making it an essential part of modern power electronic systems.

At the heart of the ADUM4223ARWZ-RL's design is Analog Devices' proprietary iCoupler® technology. This technology allows the driver to achieve galvanic isolation between the input and output stages, thereby protecting the low-voltage control side from the high-voltage switching side. This isolation is certified for up to 5 kV RMS, which ensures safety and prevents ground loops and noise from affecting sensitive electronic circuits.

The device features two independent channels that can support a wide range of switching rates with fast propagation delays and minimal timing skew. The output drivers are capable of delivering high peak current, making them suitable for driving a variety of power switches with different capacities. The ADUM4223ARWZ-RL also boasts a high common-mode transient immunity (CMTI) rate, which ensures stable operation in noisy electrical environments, a critical feature for industrial and automotive applications.

For ease of integration, the ADUM4223ARWZ-RL is offered in a compact 16-lead SOIC wide-body package, which is optimized for minimal PCB footprint and excellent thermal performance. The device operates over a wide supply voltage range and is characterized for operation over the full industrial temperature range, making it a versatile choice for various operating conditions.

Analog Devices Inc. has designed the ADUM4223ARWZ-RL with a focus on reliability and performance, incorporating features such as under-voltage lockout, UVLO, and Miller clamp functionality. These features help to ensure that the power switches are operated within their safe operating area, thus enhancing the overall system reliability and longevity.

The ADUM4223ARWZ-RL is a testament to Analog Devices' commitment to providing high-quality, innovative solutions for the demanding needs of power electronics. It is a reliable choice for designers looking to improve efficiency and performance in their high-voltage applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $11.6418

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7943 $53.1202
33+ $3.1132 $102.7356
50+ $3.0160 $150.8000
69+ $2.9187 $201.3903
89+ $2.8214 $251.1046
119+ $2.5295 $301.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,560 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess