EN
  • EN
  • DE

SSM3302ACPZ-R7

Part No SSM3302ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP STEREO 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 36.6W x 1 @ 2 Ohm; 24W x 2 @ 4 Ohm
Supply Voltage - Operating 7 V to 18 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-LFCSP-WQ (6x6)
Dimension 40-WFQFN Exposed Pad, CSP
Win Source Part Number 106686-SSM3302ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3302ACPZ-R7 CAD Model

Description

Product Overview: SSM3302ACPZ-R7 from Analog Devices Inc.

The SSM3302ACPZ-R7 is a high-performance, fully integrated, high-efficiency, stereo Class-D audio amplifier designed and manufactured by Analog Devices Inc. It is a state-of-the-art solution that is ideal for a wide range of audio applications where high quality sound and energy efficiency are essential. This audio amplifier is particularly suitable for battery-powered devices, portable audio systems, TVs, monitors, and other space-constrained applications due to its compact size and low power consumption.

With its advanced Class-D architecture, the SSM3302ACPZ-R7 provides an exceptional audio performance with a THD+N (Total Harmonic Distortion plus Noise) of less than 0.1% at its rated power output. It delivers 2 x 15W into 8 Ω loads or 2 x 30W into 4 Ω loads, which makes it powerful enough for most multimedia and home entertainment systems. The device operates over a supply voltage range of 8V to 26V, allowing for flexible integration into various system designs.

The SSM3302ACPZ-R7 features a high degree of integration, reducing the need for external components and simplifying the design process for engineers. It includes a built-in digital-to-analog converter (DAC), which provides excellent audio quality and simplifies the signal chain by eliminating the need for an external DAC. The device's I²S interface facilitates easy connection to digital audio sources.

Moreover, the SSM3302ACPZ-R7 comes with built-in protection features that ensure reliable operation and longevity. These protections include over-temperature, over-current, under-voltage lockout, and DC detection. These features help to prevent damage to the amplifier and the speakers under fault conditions.

The packaging of the SSM3302ACPZ-R7 is a 32-lead LFCSP (Lead Frame Chip Scale Package), which is known for its minimal footprint and excellent thermal performance. The compact form factor of the LFCSP package makes it an excellent choice for space-constrained applications.

In summary, the SSM3302ACPZ-R7 from Analog Devices Inc. is a versatile, high-quality audio amplifier that offers a perfect blend of performance, efficiency, and integration, making it an ideal choice for designers looking to enhance the audio experience in their next-generation consumer electronic products.

You May Also Be Interested in

Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
Lowest to $4.0541
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1298 $52.5192
10+ $10.7732 $107.7320
15+ $10.4365 $156.5475
20+ $10.0999 $201.9980
26+ $9.7632 $253.8432
35+ $8.7532 $306.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess