EN
  • EN
  • DE

SLB9665VQ2.0 FW5.61

Part No SLB9665VQ2.0 FW5.61
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982059-SLB9665VQ2.0 FW5.61
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLB9665VQ2.0 FW5.61 CAD Model

Description

The SLB9665VQ2.0 FW5.61 is a member of the OPTIGA™ TPM (Trusted Platform Module) family from Infineon Technologies. This TPM is a security controller that provides hardware-based security features for a wide range of applications. It is designed to protect the integrity and authenticity of systems, making it a critical component for secure computing.

Applications:

  • PCs and Notebooks: Securing boot processes and protecting against unauthorized access.
  • Servers: Enhancing server security and protecting sensitive data.
  • Embedded Systems: Providing a secure foundation for embedded devices, such as industrial control systems and IoT devices.
  • Networking Equipment: Securing network devices and protecting against tampering.
  • Automotive Systems: Protecting critical automotive systems from cyber threats.

Features:

  • Trusted Platform Module (TPM): A dedicated security microcontroller that protects cryptographic keys and sensitive data.
  • Hardware-Based Security: Provides a secure foundation for software security measures.
  • Secure Boot: Ensures that only authorized software is loaded during the boot process.
  • Remote Attestation: Allows a system to prove its integrity to a remote party.
  • Cryptographic Key Storage: Securely stores cryptographic keys, protecting them from unauthorized access.
  • Firmware Update: Supports secure firmware updates to ensure the device is always protected against the latest threats.
  • SPI Interface: Communicates with the host system via a standard SPI interface.

Benefits:

  • Enhanced Security: Protects systems against unauthorized access, tampering, and malware.
  • Improved Data Integrity: Ensures that data is protected from corruption and unauthorized modification.
  • Compliance with Security Standards: Helps systems meet industry security standards and regulations.
  • Reduced Risk of Data Breaches: Minimizes the risk of sensitive data being compromised.
  • Simplified Security Management: Provides a centralized platform for managing security features.

Additional Details:

The SLB9665VQ2.0 FW5.61 is designed to meet the stringent security requirements of modern computing environments. It supports various cryptographic algorithms, including RSA, SHA, and ECC. The TPM is also resistant to physical attacks, making it a highly secure solution for protecting sensitive data. Its firmware version is FW5.61. The device operates within an extended temperature range, making it suitable for use in harsh environments. Its compact form factor allows for easy integration into a wide range of systems. Infineon provides comprehensive documentation and support for the SLB9665VQ2.0 FW5.61, making it easy for developers to implement security features in their applications. The TPM is also certified to meet industry standards, such as the Trusted Computing Group (TCG) specification.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess