EN
  • EN
  • DE

LM3519MK-20/NOPB

Part No LM3519MK-20/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 20V
Channel Output Current 20mA
Frequency 5.4MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1053881-LM3519MK-20/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3519MK-20/NOPB CAD Model

Description

Product Overview: LM3519MK-20/NOPB

The LM3519MK-20/NOPB is a high-efficiency, low-noise, inductive boost converter designed and manufactured by Texas Instruments. This compact and versatile component is engineered to drive LEDs in a variety of lighting applications, particularly those requiring a small form factor and high power efficiency.

Key Features

  • Adjustable Output Voltage: The LM3519MK-20/NOPB offers an adjustable output voltage, which can be tuned to meet the specific requirements of the application, ensuring optimal performance for driving LEDs.
  • High Efficiency: With an emphasis on power conservation, this device boasts a high efficiency, which translates to longer battery life in portable applications and reduced heat generation.
  • Low Noise Operation: The design of the LM3519MK-20/NOPB minimizes electromagnetic interference (EMI), making it suitable for noise-sensitive applications such as RF and precision analog circuits.
  • Compact SOT-23 Package: The small surface-mount package allows for integration into space-constrained designs without sacrificing performance or efficiency.
  • Integrated Protection Features: The device includes built-in over-temperature and over-voltage protection, ensuring the longevity and reliability of both the boost converter and the end application.

Applications

The LM3519MK-20/NOPB is ideal for a wide range of applications, including but not limited to:

  • Smartphone and Tablet Backlighting
  • Portable and Battery-Powered Equipment
  • Automotive Interior and Dashboard Lighting
  • Medical and Industrial Instrumentation

Product Specifications

Parameter Value
Output Voltage (Adjustable) Up to 5V
Input Voltage Range 2.7V to 5.5V
Switching Frequency Up to 2 MHz
Package Type SOT-23

With its blend of efficiency, flexibility, and compact size, the LM3519MK-20/NOPB from Texas Instruments stands out as a top choice for designers looking to enhance their LED driving capabilities in a variety of applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Aic
Lowest to $0.5556
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6697 $50.7243
46+ $2.1905 $100.7630
71+ $2.1221 $150.6691
98+ $2.0536 $201.2528
126+ $1.9852 $250.1352
169+ $1.7798 $300.7862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess