EN
  • EN
  • DE

LM3537TME/NOPB

Part No LM3537TME/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 30DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 2 V to 4 V
Channel Output Current 25mA
Frequency 1.3MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 30-DSBGA
Win Source Part Number 1053892-LM3537TME/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3537TME/NOPB CAD Model

Description

Product Overview: LM3537TME/NOPB

The LM3537TME/NOPB is a high-performance, highly flexible LED driver from Texas Instruments, designed to meet the needs of complex lighting solutions. This advanced driver is particularly suitable for powering the backlighting of LCD displays in portable devices such as smartphones, tablets, and digital cameras, where energy efficiency and compact size are critical.

Key Features

  • Multiple LED Support: The LM3537TME/NOPB can drive up to 11 LEDs in series, providing consistent brightness and color uniformity across the display.
  • Adaptive Voltage Scaling (AVS): This technology dynamically adjusts the output voltage to the lowest sufficient level, reducing power consumption and prolonging battery life in portable devices.
  • Programmable Current Sinks: The device includes three independently programmable current sinks, allowing for fine-grained control over brightness levels and enabling support for different LED configurations.
  • Ambient Light Sensing (ALS): Integration with ambient light sensors enables automatic brightness adjustment in response to changing environmental light conditions, enhancing user experience and further conserving power.
  • I2C Compatible Interface: The driver features an I2C interface for communication, which allows for easy programming and integration with a microcontroller or processor.
  • Thermal Protection: The LM3537TME/NOPB includes built-in thermal shutdown protection, ensuring the device and LEDs operate within safe temperature ranges.

Applications

The versatility of the LM3537TME/NOPB makes it an ideal choice for a wide range of applications. Its power efficiency and compact footprint make it especially well-suited for portable devices, but it can also be used in automotive dashboard displays, industrial control panels, and anywhere high-quality LED backlighting is required.

Quality and Reliability

As with all Texas Instruments products, the LM3537TME/NOPB is manufactured to high standards of quality and reliability. The device is available in a small, 25-bump DSBGA package, which is RoHS compliant and lead-free, minimizing environmental impact and meeting regulatory requirements for global markets.

For designers looking for a reliable, efficient, and flexible LED driver solution, the LM3537TME/NOPB from Texas Instruments stands out as a top choice.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $1.4731
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0711 $51.7775
59+ $1.6993 $100.2587
92+ $1.6462 $151.4504
126+ $1.5931 $200.7306
163+ $1.5400 $251.0200
218+ $1.3807 $300.9926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess