EN
  • EN
  • DE

AL8807AW5-7

Part No AL8807AW5-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 1A SOT25  /  LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Diodes Incorporated
Package Cut Tape (CT),
Product Status Obsolete
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 6V
Voltage - Supply (Max) 36V
Voltage - Output 40V
Current - Output / Channel 1A (Switch)
Frequency 700kHz
Dimming Analog
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-25
Base Product Number AL8807
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AL8807AW5-7DI-ND,AL8807AW5-7DICT,AL8807AW5-7DITR,AL8807AW5-7DI,AL8807AW5-7DIDKR
Standard Package 3,000
Win Source Part Number 1044362-AL8807AW5-7
Ultra Librarian 3D Model Ultra Librarian AL8807AW5-7 CAD Model

Description

The AL8807AW5-7 is a high-efficiency, step-down DC/DC converter designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This product is specifically engineered to meet the requirements of high-power LED driving applications, making it an ideal choice for a wide range of lighting solutions.

Key Features

  • High Efficiency: With a typical efficiency of up to 93%, the AL8807AW5-7 ensures minimal power loss during operation, making it suitable for battery-powered applications.
  • Adjustable Output Current: The output current can be set via an external resistor, providing design flexibility and the ability to drive a wide range of LEDs.
  • Wide Input Voltage Range: The device operates from an input voltage range of 6V to 36V, accommodating various power supply requirements.
  • PWM Dimming Capability: Offers PWM dimming, allowing for precise control over the brightness of the LED.
  • Thermal Protection: Features built-in over-temperature protection that safeguards the device under extreme operating conditions.
  • Compact Package: The AL8807AW5-7 comes in a small SOT-25 package, making it suitable for space-constrained applications.

Applications

The AL8807AW5-7 is versatile and can be used in a variety of applications, including:

  • General illumination
  • Architectural lighting
  • Decorative and mood lighting
  • Signage and backlighting
  • Automotive lighting systems

Product Summary

The AL8807AW5-7 from Diodes Incorporated represents a reliable and efficient solution for driving high-power LEDs. Its high efficiency, adjustable output current, and robust protection features make it an excellent choice for designers looking to create energy-efficient, high-performance LED lighting systems. With its compact form factor and wide input voltage range, this DC/DC converter is well-suited for a broad array of applications, from indoor lighting to automotive systems.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $4.0289
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4261 $57.0440
90+ $1.1701 $105.3090
135+ $1.1336 $153.0360
185+ $1.0970 $202.9450
240+ $1.0604 $254.4960
320+ $0.9508 $304.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,410 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess