EN
  • EN
  • DE

TPS61163YFFR

Part No TPS61163YFFR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 9DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 6.5V
Output Voltage 2.7 V to 38 V
Channel Output Current 1.5A (Switch)
Frequency 1.2MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 9-DSBGA
Win Source Part Number 1112230-TPS61163YFFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61163YFFR CAD Model

Description

The TPS61163YFFR is a highly efficient, adaptive LED driver integrated circuit (IC) from the reputable electronics manufacturer, Texas Instruments (TI). This device is specifically designed to power and control the brightness of high-brightness LEDs in a compact and energy-efficient manner. It is an ideal solution for a wide range of applications, including backlighting in portable devices, LCD display panels, and automotive interior lighting.

Key Features

  • Input Voltage Range: The TPS61163YFFR operates with an input voltage range of 3.0V to 18V, making it versatile for use in various systems with different power requirements.
  • Adjustable Output Voltage: It has an adjustable output voltage up to 38V, which allows for the series connection of multiple LEDs to achieve uniform brightness and color consistency.
  • High Efficiency: With an efficiency rate of up to 96%, this driver ensures minimal power loss and heat generation, extending the life of the LEDs and the overall system.
  • Easy Brightness Control: The device includes an integrated 1.2MHz fixed-frequency PWM generator for easy brightness control, which can also be adjusted externally via the EasyScale™ or I2C interface.
  • Protection Features: The TPS61163YFFR is equipped with built-in overvoltage and thermal shutdown features to protect the circuitry from damage due to abnormal operating conditions.
  • Small Form Factor: It is available in a 2mm x 2mm YFF package, which is ideal for space-constrained applications.

Applications

The versatility and high performance of the TPS61163YFFR make it suitable for a wide array of lighting applications. It is commonly used in:

  • Smartphone and Tablet Backlighting
  • GPS and Navigation System Displays
  • Automotive Interior Lighting
  • Industrial and Medical Lighting Instruments

With its advanced features and reliable performance, the TPS61163YFFR from Texas Instruments stands out as a top choice for designers looking to enhance their lighting solutions with a compact, efficient, and versatile LED driver.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5012 $50.1200
245+ $0.4113 $100.7685
380+ $0.3984 $151.3920
520+ $0.3856 $200.5120
675+ $0.3727 $251.5725
900+ $0.3342 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,039 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess