EN
  • EN
  • DE
  • IT

LP3936SL

Part No LP3936SL
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 9
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 6V
Voltage - Output 5.3V
Current - Output / Channel 25mA, 120mA (Flash)
Frequency 1MHz
Dimming PWM
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFLGA
Supplier Device Package 32-TLGA (4.5x5.5)
Family Part Number LP3936
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1203668-LP3936SL
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3936SL CAD Model

Description

Product LP3936SL - Texas Instruments

The LP3936SL from Texas Instruments is a versatile, high-performance integrated circuit designed to meet the needs of power management in complex digital systems. This advanced product is engineered to provide a multitude of features that ensure reliable operation and enhanced functionality in various applications, including mobile phones, portable media players, and other battery-operated devices.

At the heart of the LP3936SL lies a multi-channel power management unit (PMU) that integrates several key components such as voltage regulators, a battery charger, and a power control logic. This integration significantly reduces the system footprint, simplifies design, and improves overall system reliability.

Key features of the LP3936SL include its multiple programmable voltage regulators that can be tailored to the specific requirements of the system. These regulators offer high efficiency and low dropout performance, which is crucial for maximizing battery life. Additionally, the device includes an intelligent battery charger with thermal management, ensuring safe and efficient charging of lithium-ion batteries.

The LP3936SL also boasts a flexible power sequencing capability that allows designers to specify the power-up and power-down order of system components, thereby preventing inrush current issues and enhancing system stability. For systems that require precise voltage levels, the LP3936SL provides fine-grained control over output voltages with excellent load and line regulation characteristics.

With its I2C-compatible interface, the LP3936SL offers programmable control and status monitoring, allowing system designers to make real-time adjustments and obtain critical system information. The device's small form factor, combined with its low quiescent current, makes it an excellent choice for space-constrained and energy-sensitive applications.

Texas Instruments' commitment to quality ensures that the LP3936SL is a reliable and durable solution for advanced power management. Whether it's for consumer electronics or industrial applications, the LP3936SL is designed to deliver consistent performance and contribute to the overall efficiency of the system it powers.

Learn more about LP3936SL

You May Also Be Interested in

ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8453 $53.8342
32+ $3.1552 $100.9664
50+ $3.0566 $152.8300
68+ $2.9580 $201.1440
88+ $2.8594 $251.6272
118+ $2.5636 $302.5048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess