Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Aluminum
Connector Type Coaxial
Contact Material Aluminium
Gender Male
Height 6.35 mm
Impedance 75 Ω
Length 6.35 mm
Material Aluminium
REACH SVHC No SVHC
RoHS Compliant
Weight 4.535924 g
Width 6.35 mm
Wire/Cable Diameter 8 mm
Win Source Part Number 982695-RA3566
Categories Coaxial Connectors(RF)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RA3566 CAD Model

Description

The Multicomp RA3566 is a male coaxial connector.

  • Length: 6.35 mm
  • Height: 6.35 mm
  • Connector Type: Coaxial
  • Contact Material: Aluminum
  • Impedance: 75 Ω
  • Mounting: SMD (SMT)
  • Weight: 4.535924 g
  • Category: Coaxial Connectors(RF)
  • Case/Package: Aluminum
  • Supply and Demand Status: Shortage
  • RoHS Compliant: Yes
  • REACH SVHC: None
  • Wire/Cable Diameter: 8 mm

You May Also Be Interested in

Samtec Inc.
Need more? Email Us
ECAD model for SMP-PF-P-GF-ST-TH2
TE Connectivity
CONN BNC JACK R/A 50 OHM PCB
Need more? Email Us
ECAD model for 5227161-3
Molex, LLC
FAKRA JACK R/A EMBSTP PKG KEY-C
Need more? Email Us
ECAD model for 2011260003
Samtec Inc.
Need more? Email Us
ECAD model for SMB7H-J-P-HN-RA-TH1
Amphenol
CONN SMA RCPT STR 50OHM EDGE MNT
Need more? Email Us
ECAD model for 132289
Samtec Inc.
Need more? Email Us
ECAD model for SMB7H-J-P-H-ST-TH1
Samtec Inc.
CONN SMB JACK R/A 75 OHM PCB
Lowest to $10.0685
ECAD model for SMB7H-J-P-H-RA-TH1
Hirose Electric Co Ltd
CONN MMCX RCPT STR 50 OHM PCB
Need more? Email Us
ECAD model for MMCX-R-PC(40)
TE Connectivity
CONN BNC PLUG STR 50 OHM CRIMP
Need more? Email Us
ECAD model for 5225395-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention