Products specifications Report Issue?

Reference Date Code 06+
Reference case QFN
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 716630-TEA5767CF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA5767CF CAD Model

Description

Introducing the TEA5767CF FM Stereo Radio Module

The TEA5767CF, a cutting-edge FM stereo radio module from NXP Semiconductors, is designed to bring high-quality radio reception to a wide range of consumer electronics. This compact, low-power device is the perfect solution for those looking to integrate FM radio functionality into their products without compromising on space or power efficiency.

Key Features

  • Frequency Range: The TEA5767CF operates within the 87.5 to 108 MHz frequency range, covering the full spectrum of FM radio broadcasting.
  • Programmable De-emphasis: It supports both 50 µs and 75 µs de-emphasis to accommodate worldwide FM broadcast standards.
  • Automatic Frequency Control (AFC): This feature helps the module to lock onto the center frequency of a station, ensuring consistent and stable tuning.
  • Integrated Oscillator: The module has an on-chip oscillator which requires no external components, simplifying the design and reducing the bill of materials.
  • Search Tuning: The TEA5767CF offers an easy-to-implement search tuning functionality, enabling users to scan for stations with ease.

Advanced Integration

The TEA5767CF is not only compact but also highly integrated, featuring an I2C-bus interface which allows for easy communication with most microcontrollers. This interface ensures that the module can be controlled with minimal wiring, making it an excellent choice for portable devices where space is at a premium.

Low Power Consumption

Designed with power efficiency in mind, the TEA5767CF is ideal for battery-operated devices. Its low power consumption extends the life of portable electronics, making it a smart choice for handheld radios, mobile phones, and other personal audio applications.

Easy Implementation

With its simple application circuit, the TEA5767CF is easy to implement into existing designs. It requires very few external components, which not only saves space but also reduces time-to-market for products incorporating this module.

Whether you're developing a new portable audio device or upgrading an existing system, the TEA5767CF from NXP offers a blend of performance, integration, and efficiency that is hard to match. Bring the joy of FM radio to your customers with this remarkable module.

You May Also Be Interested in

Analog Devices Inc.
8-Channel, Software-Selectable True Bipolar Input, 12-Bit Plus Sign ADC | IC ADC 12BIT SAR 20TSSOP
Lowest to $21.2275
ECAD model for AD7328BRUZ
Littelfuse Inc.
Subminiature Fuses | FUSE BRD MNT 2.5A 250VAC RADIAL
Lowest to $0.1699
ECAD model for 40012500000
Silicon Storage Technology, Inc
2 Megabit (256K x 8) Multi-Purpose Flash
Need more? Email Us
ECAD model for 39SF020
Hitachi, Ltd
Silicon N Channel MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for 2SK2730
NXP / Nexperia
20-bit buffer/line driver, non-inverting,with 30ohm termination resistors (3-State)
Need more? Email Us
ECAD model for 74ALVCH162827DGG
Analog Devices Inc.
Dual Picoampere Input Current Bipolar Op Amp | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $6.2898
ECAD model for AD706JR
Analog Devices Inc.
1.6 V, Micropower 12-/10-/8-Bit ADCs | IC ADC 12BIT SAR 8MSOP
Lowest to $14.2758
ECAD model for AD7466BRMZ
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT 20POS 0.1 TIN SMD
Need more? Email Us
ECAD model for 9-2178711-0
NXP / Nexperia
Dual JK flip-flop with reset; negative-edge trigger
Lowest to $0.1695
ECAD model for 74HC107

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention