EN
  • EN
  • DE

LT1251CN

Part No LT1251CN
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description 40MHz Video Fader and DC Gain Controlled Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205425-LT1251CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1251CN CAD Model

Description

Introducing the LT1251CN Video Fader from Linear Technology

The LT1251CN is a remarkable electronic component designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This versatile device is primarily a video fader, which means it is adept at handling video signals and can be used to smoothly transition between different video sources or adjust the intensity of a video signal.

Key Features and Benefits

  • Wide Operating Range: The LT1251CN operates over a wide supply voltage range, making it suitable for various applications and ensuring compatibility with different types of video equipment.
  • High-Quality Video Fading: With its precision design, the LT1251CN provides excellent video fading capabilities. It allows for smooth transitions and adjustments without compromising the integrity of the video signal.
  • Dual Video Amplifiers: Equipped with two matched video amplifiers, the LT1251CN can handle two separate video inputs concurrently. This feature is particularly useful for video mixing or picture-in-picture effects.
  • Low Distortion: The device is engineered to maintain low distortion levels, ensuring that the video output remains clear and true to the original signal.
  • Easy Integration: With its DIP (Dual Inline Package) format, the LT1251CN is easy to integrate into a wide range of video processing circuits and systems.

Applications

The LT1251CN is an ideal choice for professional video editing equipment, broadcast systems, and multimedia devices. It can be used in:

  • Video switchers and mixers
  • Security camera systems
  • Studio equipment
  • Video post-production hardware

With its reliable performance and versatile functionality, the LT1251CN from Linear Technology stands out as a top-tier solution for any video processing need. Whether you're a professional videographer, a broadcast engineer, or an electronics hobbyist, the LT1251CN is designed to deliver seamless video fading and mixing with ease and precision.

For more detailed specifications and application notes, please refer to the official Linear Technology datasheets and product guides.

You May Also Be Interested in

Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5551 $67.7755
11+ $11.1227 $122.3497
17+ $10.7750 $183.1750
23+ $10.4273 $239.8279
29+ $10.0797 $292.3113
39+ $9.0367 $352.4313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess