EN
  • EN
  • DE

THS7360IPW

Part No THS7360IPW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description 6-Channel Video Amplifier with 3-SD and 3-SD/ED/HD/Full-HD Filters and High Gain
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Applications Buffer
Output Type Rail-to-Rail
Number of Circuits 6
-3db Bandwidth 9.5MHz
SR - Slew Rate 150 V/μs
Operating Supply Current 25.5mA
Dual Supply Voltage (±) 2.6 V ~ 5.5 V
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1267254-THS7360IPW
Manufacturer Homepage www.ti.com
Family Name THS7360
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS7360IPW CAD Model

Description

The THS7360IPW is a versatile, low-power, fully differential, programmable video amplifier from Texas Instruments. This high-performance component is designed to meet the rigorous demands of video processing applications such as HDTV, set-top boxes, DVD players, and video conferencing systems. The THS7360IPW is housed in a 14-pin TSSOP (Thin Shrink Small Outline Package), providing a compact solution for space-constrained applications.

Key Features

  • Programmable Bandwidth: The THS7360IPW offers a programmable bandwidth that can be tailored to support various video standards, including SDTV, EDTV, HDTV, and high-resolution VGA.
  • Fully Differential Architecture: Its fully differential design minimizes even-order harmonics and provides excellent common-mode noise rejection, which is critical for maintaining signal integrity in noisy environments.
  • Low Power Consumption: With its focus on power efficiency, the THS7360IPW is an ideal choice for battery-powered devices, ensuring longer operation times without sacrificing performance.
  • 6-dB Gain Option: This amplifier includes a 6-dB gain setting that can be enabled or disabled, offering flexibility in signal conditioning for various input ranges.
  • Integrated I/O Filters: Built-in input and output filters reduce the need for external components, simplifying the design and reducing the overall system cost.
  • Single-Supply Operation: The device operates from a single 3.3V supply, making it compatible with a wide range of digital systems and simplifying power supply design.

Applications

The THS7360IPW is well-suited for a variety of applications, including:

  • Video amplifiers for cable and satellite set-top boxes
  • High-definition video cameras and camcorders
  • Video line drivers for professional video editing and broadcasting equipment
  • Portable and handheld video devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the THS7360IPW is no exception. It is designed and tested to meet the stringent requirements of the video electronics market, ensuring long-term performance and stability in a variety of operating conditions.

You May Also Be Interested in

Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Texas Instruments
Need more? Email Us
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Texas Instruments
Lowest to $1.2392
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Texas Instruments
Lowest to $4.5864

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8452 $51.2136
43+ $2.3346 $100.3878
67+ $2.2616 $151.5272
92+ $2.1887 $201.3604
119+ $2.1157 $251.7683
159+ $1.8968 $301.5912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess