EN
  • EN
  • DE

ISL59110IEZ-T7

Part No ISL59110IEZ-T7
Manufacturer Intersil
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO DRIVER 8MHZ R-R SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Applications Reconstruction Filter
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 8MHz
Slew Rate 41 V/μs
Operating Supply Current 2mA
Channel Output Current 115mA
Supply Voltage - Operating 2.5 V to 3.6 V
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 017936-ISL59110IEZ-T7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ISL59110
Introduction Date November 27, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian ISL59110IEZ-T7 CAD Model

Description

The ISL59110IEZ-T7 is a reconstruction filter manufactured by Intersil.

  • Mounting: Surface-mount device (SMD)
  • Output Type: Rail-to-rail
  • -3dB Bandwidth: 8MHz
  • Slew Rate: 41 V/μs
  • Number of Circuits: 1
  • Category: Integrated circuit
  • Status: Active
  • Case/Package: SC-70-6
  • Operating Supply Voltage: 2.5V to 3.6V
  • Operating Supply Current: 2mA
  • Channel Output Current: 115mA
  • Alternative Parts: OPA361AQDCKRQ1, OPA360AIDCKRE4, OPA360AIDCK
  • Introduction Date: November 27, 2002
  • ECCN: EAR99
  • Country of Origin: Malaysia
  • Estimated EOL Date: 2022
  • Halogen-Free Compliant: Yes
  • Popularity: High
  • Manufacturer: Intersil

You May Also Be Interested in

Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $1.8879
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8246 $54.1230
12+ $8.8817 $106.5804
18+ $8.6041 $154.8738
25+ $8.3266 $208.1650
32+ $8.0490 $257.5680
42+ $7.2164 $303.0888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess