EN
  • EN
  • DE

AD5232BRU50

Part No AD5232BRU50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 8-Bit Dual Nonvolatile Memory Digital Potentiometer
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Interface SPI
Memory Type Non-Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V, ±2.25 V ~ 2.75 V
Features Cascade Pin
Tolerance -40%, +20%
Temperature Coefficient (Typ) 600 ppm/°C
Resistance - Wiper (Ohms) (Typ) 200
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1135967-AD5232BRU50
Manufacturer Homepage www.analog.com
Family Name AD5232
Introduction Date October 15, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5232BRU50 CAD Model

Description

The AD5232BRU50 is a high-performance digital potentiometer manufactured by Analog Devices Inc. This advanced device offers a reliable and precise solution for adjusting and controlling resistance values digitally. With its integrated EEPROM, the AD5232BRU50 allows users to store and retrieve resistance settings even after power-off, making it an ideal choice for a wide range of applications that require non-volatile memory.

This digital potentiometer features a dual-channel, 1024-position adjustment capability, providing a fine level of control. The resistance range for each potentiometer is 50 kΩ, which is suitable for various applications including parameter and bias adjustments. The AD5232BRU50's versatile nature allows it to be used in conjunction with microcontrollers or other digital interfaces, thanks to its user-friendly SPI (Serial Peripheral Interface).

The device operates within a wide supply voltage range of 2.7V to 5.5V, accommodating both 3V and 5V systems. The AD5232BRU50 comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, ensuring a minimal footprint on circuit boards, which is critical for space-constrained designs. Its robust design ensures reliable performance over an extended industrial temperature range, making it suitable for harsh environments.

Key features of the AD5232BRU50 include:

  • Non-volatile memory (EEPROM) to retain settings
  • Dual 1024-position channels
  • 50 kΩ resistance per potentiometer
  • Wide operating voltage range (2.7V to 5.5V)
  • Compact TSSOP packaging
  • SPI digital interface for easy integration
  • Extended industrial temperature range

Whether used in automatic calibration systems, gain and offset adjustment, or as a part of a feedback loop in control systems, the AD5232BRU50 from Analog Devices Inc. represents the pinnacle of digital potentiometer technology. Its combination of non-volatile memory, high-resolution adjustment, and robust design makes it a go-to component for engineers seeking reliability and precision.

You May Also Be Interested in

Analog Devices Inc.
+15V, I2C Compatible Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Microchip Technology
7-Bit Single I2C™ Digital POT with Volatile Memory in SC70 | IC DGTL POT 5KOHM 128TAP SC70-6
Lowest to $1.1287
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Analog Devices Inc.
IC DGT POT 50KOHM 256TAP 16TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Lowest to $4.2435
Analog Devices Inc.
IC DGTL POT 50KOHM 256TAP 10MSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-MSOP
Lowest to $9.7932
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Nonvolatile, I2C-Compatible 256-Position, Digital Potentiometer
Lowest to $2.8458

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess