EN
  • EN
  • DE
  • IT

AD5282BRU20

Part No AD5282BRU20
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description +15V, I2C Compatible Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 20k
Interface I2C
Memory Type Volatile
Supply Voltage (V) 4.5V ~ 16.5V, ±5V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient 30ppm/°C
Resistance - Wiper (Ohms) 60
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number AD5282
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1136065-AD5282BRU20
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5282BRU20 CAD Model

Description

The AD5282BRU20 is a high-performance digital potentiometer manufactured by Analog Devices Inc., a company known for its precision engineering and cutting-edge technology in the field of integrated circuits. This digital potentiometer offers a unique combination of versatility and reliability, making it an excellent choice for a wide range of applications including control systems, instrumentation, and communications equipment.

Key Features

  • Resistance Options: The AD5282BRU20 provides a 20 kΩ end-to-end resistance value, allowing for precise adjustments in various electronic circuits.
  • Resolution: It features a 256-position resolution, which enables fine-tuning of resistance with high precision.
  • Dual-Channel: This component is dual-channel, offering more flexibility and control in multi-channel applications.
  • I²C Compatible Interface: The device comes with an I²C compatible serial interface, ensuring easy integration with microcontrollers and other digital systems.
  • Nonvolatile Memory: With onboard nonvolatile memory (EEPROM), the AD5282BRU20 can retain its last programmed position even after power cycling, making it ideal for settings that need to be preserved.
  • Power Supply: It operates on a wide single-supply voltage range from 2.7 V to 5.5 V, providing design flexibility and compatibility with both 3 V and 5 V systems.
  • Compact Package: The potentiometer is available in a compact 14-lead TSSOP package, minimizing the footprint on the PCB and making it suitable for space-constrained applications.

Applications

The AD5282BRU20 is designed for diverse applications where digital control of a resistor setting is required. It is particularly useful in:

  • Adjustable power supplies
  • Programmable filters and delays
  • Calibration and trimming systems
  • Audio/visual equipment
  • Automotive electronics
  • Industrial automation systems

With its robust feature set and Analog Devices' reputation for quality, the AD5282BRU20 digital potentiometer is a reliable and efficient solution for designers looking to add programmable resistance capabilities to their projects.

You May Also Be Interested in

Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory
Lowest to $2.2719
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Lowest to $2.2982
Analog Devices Inc.
IC DGTL POT 50KOHM 256TAP 10MSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-MSOP
Lowest to $9.7932
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC
Lowest to $14.0841

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess