EN
  • EN
  • DE

X9221AWSIZ

Part No X9221AWSIZ
Manufacturer Renesas Electronics America
Catalog Data Acquisition - Digital Potentiometers
Description 64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 64
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient ±300ppm/°C
Resistance - Wiper (Ohms) 40
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number X9221A
Manufacturer Pack Quantity 35
MSL Level 3 (168 Hours)
Win Source Part Number 1281099-X9221AWSIZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9221AWSIZ CAD Model

Description

The Renesas Electronics America Inc. X9221AWSIZ is an integrated circuit with a potentiometer configuration and a linear taper.

  • Feature: Selectable address
  • Tolerance: ±20%
  • Temperature Coefficient: ±300ppm/°C
  • Memory Type: Non-volatile
  • Interface: I2C
  • Package: 20-SOIC
  • Supply Voltage: 5V
  • Operating Temperature: -40°C to 85°C
  • Status: Obsolete
  • Supply and Demand Status: Limited
  • Package Quantity: 35
  • MSL Level: 3 (168 hours)
  • X9221A Family Part Number: Used
  • Taps per Pot: 64
  • Resistance: 10k ohms
  • Resistance Wiper: 40 ohms

You May Also Be Interested in

Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Need more? Email Us
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Lowest to $2.2982
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC
Lowest to $14.0841
Analog Devices Inc.
IC DGTL POT 50KOHM 256TAP 10MSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-MSOP
Lowest to $9.7932

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0841 $70.4205
10+ $11.5558 $115.5580
16+ $11.1943 $179.1088
22+ $10.8339 $238.3458
28+ $10.4724 $293.2272
37+ $9.3890 $347.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess