EN
  • EN
  • DE

AD5113BCPZ5-500R7

Part No AD5113BCPZ5-500R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tape & Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 5k
Interface Up/Down (U/D, CS)
Memory Type Non-Volatile
Voltage - Supply 2.3V ~ 5.5V
Tolerance ±8%
Temperature Coefficient (Typ) 35ppm/°C
Mounting SMD (SMT)
Supplier Device Package 8-LFCSP-UD (2x2)
Package / Case 8-UFDFN Exposed Pad, CSP
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 70
Base Product Number AD5113
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5113BCPZ5-500R7TR,AD5113BCPZ5-500R7CT,-2735-AD5113BCPZ5-500R7DKR,AD5113BCPZ5-500R7DKR,ANAANAAD5113BCPZ5-500R7,AD5113BCPZ5-500R7TR-ND,-2735-AD5113BCPZ5-500R7CT,AD5113BCPZ5500R7,2156-AD5113BCPZ5-500R7
Standard Package 500
Win Source Part Number 1029830-AD5113BCPZ5-500R7
Ultra Librarian 3D Model Ultra Librarian AD5113BCPZ5-500R7 CAD Model

Description

Overview of Analog Devices AD5113BCPZ5-500R7 Digital Potentiometer

The AD5113BCPZ5-500R7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This digital potentiometer offers a unique combination of features that make it suitable for a wide range of applications, including industrial automation, consumer electronics, and automotive systems.

Key Features

  • Resistance Options: The device features a 500kΩ end-to-end resistance, providing ample range for various applications that require precise resistance tuning.
  • Resolution: It offers 128 positions, which allows for fine adjustment of the resistance value, enabling users to achieve the desired output with high accuracy.
  • Interface: This digital potentiometer is equipped with an I²C-compatible interface, ensuring easy integration with microcontrollers and other digital systems.
  • Package: The AD5113BCPZ5-500R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that measures 3mm x 3mm, making it ideal for space-constrained applications.
  • Voltage Range: It operates over a wide voltage range from 2.3V to 5.5V, providing versatility in different circuit configurations and ensuring compatibility with both low and standard voltage logic levels.
  • Nonvolatile Memory: The device includes nonvolatile memory (EEPROM), which allows the resistance setting to be saved upon power-down, thus retaining the last programmed position when power is restored.
  • Temperature Range: It is designed to operate over an extended industrial temperature range from -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.

Applications

The AD5113BCPZ5-500R7 digital potentiometer is suitable for a variety of applications, such as:

  • Adjustable power supplies and voltage references
  • LED brightness control
  • Audio volume control
  • Calibration and tuning of sensor circuits
  • Automotive electronics that require endurance and reliability

With its robust feature set, the AD5113BCPZ5-500R7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable and versatile digital potentiometer solution.

You May Also Be Interested in

Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess