EN
  • EN
  • DE

AD5242BRU1M

Part No AD5242BRU1M
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 1MOHM 256TAP 16TSSOP  /  Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 1M
Interface I2C
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V, ±2.3V ~ 2.7V
Features Selectable Address
Tolerance -30%, +50%
Temperature Coefficient (Typ) 30ppm/°C
Mounting SMD (SMT)
Supplier Device Package 16-TSSOP
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 105°C
Resistance - Wiper (Ohms) (Typ) 60
Base Product Number AD5242
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD5242BRU1M-AD,ANAANAAD5242BRU1M
Standard Package 96
Win Source Part Number 976527-AD5242BRU1M
Ultra Librarian 3D Model Ultra Librarian AD5242BRU1M CAD Model

Description

Analog Devices Inc. AD5242BRU1M Digital Potentiometer

The AD5242BRU1M, from the renowned semiconductor manufacturer Analog Devices Inc., is a high-performance digital potentiometer that offers a perfect solution for precise resistance adjustments in a variety of electronic applications. This digital potentiometer is designed to deliver the reliability and precision that engineers require when designing circuits that necessitate variable resistance settings controlled digitally.

Key Features

  • Dual-channel: The AD5242BRU1M features two independently programmable potentiometers, making it versatile for applications requiring dual adjustments.
  • Resolution: It boasts a 1M ohm end-to-end resistance with a 256-position resolution, allowing for fine-tuning of resistance settings.
  • Interface: The device is equipped with an I2C compatible serial interface, facilitating easy integration into most microcontroller-based systems.
  • Non-volatile memory: It includes non-volatile memory (EEPROM) to store preferred settings, ensuring that the device retains the last programmed resistance values even after power cycling.
  • Power supply: The AD5242BRU1M operates on a wide single supply range of 2.7V to 5.5V or a dual supply of ±2.7V, catering to various power requirements.
  • Compact package: Encased in a TSSOP-14 package, it is space-efficient and suitable for high-density mounting on PCBs.

Applications

This digital potentiometer is ideal for a multitude of applications, including:

  • Automated product calibration
  • Programmable filters and delays
  • Adjustable power supplies
  • Volume control and audio channel balance
  • Transducer adjustment of pressure and temperature sensors

The AD5242BRU1M is a testament to Analog Devices Inc.'s commitment to providing components that merge technical sophistication with practical design considerations. With its high resolution, dual-channel configuration, and non-volatile memory, the AD5242BRU1M is an essential component for designers looking to add reliable and precise digital potentiometer functionality to their electronic projects.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC
Lowest to $14.0841
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Lowest to $2.2982
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory | IC DGTL POT 100KOHM 257TAP 16QFN
Lowest to $2.0579
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess