EN
  • EN
  • DE

ADA4433-1BCPZ-R7

Part No ADA4433-1BCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description SD Video Filter Amplifiers | IC SD VIDEO FILTER 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Applications Reconstruction Filter
Output Type Differential
-3db Bandwidth 9.9MHz
Supply Current 13.2mA
Current - Output / Channel 29mA
Supply Voltage , Single/Dual (±) 2.7V ~ 3.6V
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Family Part Number ADA4433
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139428-ADA4433-1BCPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4433-1BCPZ-R7 CAD Model

Description

ADA4433-1BCPZ-R7 Product Image

The ADA4433-1BCPZ-R7 is a high-performance, integrated video filter and buffer from Analog Devices Inc., designed to cater to the demanding requirements of high-definition video applications. This advanced component is a crucial building block in video signal processing chains, ensuring that the video output maintains clarity and integrity.

Key Features

  • Integrated Filter: The ADA4433-1BCPZ-R7 includes a fully integrated 2-pole low pass filter that optimizes the signal quality for SDTV, EDTV, HDTV, and other video formats.
  • High Drive Capability: It is capable of driving heavy loads, making it suitable for a variety of challenging applications.
  • Low Power Consumption: The device is engineered to operate with minimal power usage, which is essential for portable and energy-efficient applications.
  • Ultralow Output Noise: The ADA4433-1BCPZ-R7 produces exceptionally low output noise, which is critical for maintaining the integrity of the video signal.
  • Excellent Video Specifications: With its superior design, the device offers excellent video specifications, including low differential gain and phase error, ensuring high-quality video reproduction.

Applications

  • High Definition Television (HDTV)
  • Standard Definition Television (SDTV)
  • Enhanced Definition Television (EDTV)
  • Digital Video Recorders (DVR)
  • Video On Demand (VOD)
  • Set-Top Boxes
  • Video Game Consoles

Product Specifications

Parameter Value Part Number ADA4433-1BCPZ-R7 Manufacturer Analog Devices Inc. Package 8-lead LFCSP Operating Temperature -40°C to +85°C Supply Voltage 3.3V

With its robust design and high-quality output, the ADA4433-1BCPZ-R7 from Analog Devices Inc. is an ideal solution for developers looking to enhance their video processing systems with a reliable and efficient video filter and buffer.

You May Also Be Interested in

Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7255 $51.9805
26+ $3.8774 $100.8124
40+ $3.7562 $150.2480
56+ $3.6350 $203.5600
72+ $3.5139 $253.0008
96+ $3.1504 $302.4384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess